STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16N65M2 STD16N65M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897916-STD16N65M2 Series: MDmesh™ M2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 11A (Tc) 110W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD16 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15258-1, 497-15258-2, 497-15258-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897916-STD16N65M2 Series: MDmesh™ M2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 11A (Tc) 110W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD16 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15258-1, 497-15258-2, 497-15258-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16N65M2 - 897916-STD16N65M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16N65M2
897916-STD16N65M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16N65M2 897916-STD16N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 897916-STD16N65M2 Series: MDmesh™ M2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 11A (Tc) 110W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD16 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15258-1, 497-15258-2, 497-15258-6

Manufacturer: STMicroelectronics
Win Source Part Number: 897916-STD16N65M2
Series: MDmesh™ M2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 11A (Tc) 110W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STD16
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15258-1, 497-15258-2, 497-15258-6

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 0.32 Ohm 11 A MOSFET Transistor
278-STD16N65M2
N-Channel 650 V 0.32 Ohm 11 A MOSFET Transistor 278-STD16N65M2
N-channel 650 V, 0.32 Ohm typ., 11 A MDmesh M2 Power MOSFET in DPAK package Product overview: STD16N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.32 Ohm, 11 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.32 Ohm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD16N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.32 Ohm typ., 11 A MDmesh M2 Power MOSFET in DPAK package Product overview: STD16N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.32 Ohm, 11 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.32 Ohm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD16N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15258-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15258-1-ND
Single FETs, MOSFETs 497-15258-1-ND
N-Channel 650V 11A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 650V 11A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15258-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15258-6-ND
Single FETs, MOSFETs 497-15258-6-ND
N-Channel 650V 11A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 650V 11A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15258-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15258-2-ND
Single FETs, MOSFETs 497-15258-2-ND
N-Channel 650V 11A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 650V 11A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD16N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD16N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD16N65M2
MOSFET N-CH 650V 11A DPAK

MOSFET N-CH 650V 11A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.32 Ohm typ., 11 A MDmesh M2 Power MOSFET in DPAK package

MOSFET N-channel 650 V, 0.32 Ohm typ., 11 A MDmesh M2 Power MOSFET in DPAK package

Buy Now Datasheet
Mosfet, N-Ch, 650V, 11A, To-252 Rohs Compliant Stmicroelectronics - 47AK6929 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 11A, To-252 Rohs Compliant Stmicroelectronics
47AK6929
Mosfet, N-Ch, 650V, 11A, To-252 Rohs Compliant Stmicroelectronics 47AK6929
MOSFET, N-CH, 650V, 11A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 11A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - STD16N65M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD16N65M2
Single FETs, MOSFETs STD16N65M2
MOSFET N-CH 650V 11A DPAK

MOSFET N-CH 650V 11A DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 897916-STD16N65M2 278-STD16N65M2 497-15258-1-ND STD16N65M2 STD16N65M2 47AK6929 STD16N65M2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16N65M2 N-Channel 650 V 0.32 Ohm 11 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 11A, To-252 Rohs Compliant Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data