STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STD16N60M6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1323960-STD16N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 320mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 110W (Tc) Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 16.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 575 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 69 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-STD16N60M6TR Base Product Number: STD16 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1323960-STD16N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 320mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 110W (Tc) Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 16.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 575 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 69 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-STD16N60M6TR Base Product Number: STD16 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323960-STD16N60M6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323960-STD16N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323960-STD16N60M6
Manufacturer: STMicroelectronics Win Source Part Number: 1323960-STD16N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 320mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 110W (Tc) Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 16.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 575 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 69 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-STD16N60M6TR Base Product Number: STD16 Drive Voltage (Max Rds On, Min Rds On): 10V

Manufacturer: STMicroelectronics
Win Source Part Number: 1323960-STD16N60M6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Rds On (Max) @ Id, Vgs: 320mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 110W (Tc)
Supplier Device Package: D-PAK (TO-252)
Gate Charge (Qg) (Max) @ Vgs: 16.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 575 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 69
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-STD16N60M6TR
Base Product Number: STD16
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.260 Ohm 12 A MOSFET Transistor
278-STD16N60M6
N-Channel 600 V 0.260 Ohm 12 A MOSFET Transistor 278-STD16N60M6
N-channel 600 V, 0.260 Ohm typ., 12 A MDmesh M6 Power MOSFET in a DPAK package Product overview: STD16N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.260 Ohm, 12 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.260 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD16N60M6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.260 Ohm typ., 12 A MDmesh M6 Power MOSFET in a DPAK package Product overview: STD16N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.260 Ohm, 12 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.260 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD16N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STD16N60M6TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD16N60M6TR-ND
Single FETs, MOSFETs 497-STD16N60M6TR-ND
N-Channel 600V 12A (Tc) 110W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 600V 12A (Tc) 110W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STD16N60M6CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD16N60M6CT-ND
Single FETs, MOSFETs 497-STD16N60M6CT-ND
MOSFET N-CH 600V 12A DPAK

MOSFET N-CH 600V 12A DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-STD16N60M6DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD16N60M6DKR-ND
Single FETs, MOSFETs 497-STD16N60M6DKR-ND
MOSFET N-CH 600V 12A DPAK

MOSFET N-CH 600V 12A DPAK

Buy Now Datasheet
Mosfet, N-Ch, 600V, 12A, To-252 Rohs Compliant Stmicroelectronics - 82AH9128 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 12A, To-252 Rohs Compliant Stmicroelectronics
82AH9128
Mosfet, N-Ch, 600V, 12A, To-252 Rohs Compliant Stmicroelectronics 82AH9128
MOSFET, N-CH, 600V, 12A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 12A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD16N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD16N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD16N60M6
MOSFET N-CH 600V 12A DPAK

MOSFET N-CH 600V 12A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1323960-STD16N60M6 278-STD16N60M6 497-STD16N60M6TR-ND 82AH9128 STD16N60M6
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 600 V 0.260 Ohm 12 A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 600V, 12A, To-252 Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
FET, MOSFET Arrays - AUIRF7341Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details