STMicroelectronics, Inc. 100V 23A DPAK MOSFET Transistor STD15NF10T4

Description
100V 23A N-CH MOSFET, 65mR RdsOn, DPAK, SM Product overview: STD15NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD15NF10T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100V 23A N-CH MOSFET, 65mR RdsOn, DPAK, SM Product overview: STD15NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD15NF10T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 23A DPAK MOSFET Transistor
278-STD15NF10T4
100V 23A DPAK MOSFET Transistor 278-STD15NF10T4
100V 23A N-CH MOSFET, 65mR RdsOn, DPAK, SM Product overview: STD15NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD15NF10T4 can be used for catalog matching and distributor lookup.

100V 23A N-CH MOSFET, 65mR RdsOn, DPAK, SM Product overview: STD15NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD15NF10T4 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 7141060 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7141060
MOSFETs 7141060
MOSFET N-Channel 100V 23A TO252

MOSFET N-Channel 100V 23A TO252

Supplier's Site
MOSFETs - 7141060P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7141060P
MOSFETs 7141060P
MOSFET N-Channel 100V 23A TO252

MOSFET N-Channel 100V 23A TO252

Supplier's Site
MOSFETs - 1785171 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1785171
MOSFETs 1785171
MOSFET N-Channel 100V 23A TO252

MOSFET N-Channel 100V 23A TO252

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD15NF10T4 - 031115-STD15NF10T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD15NF10T4
031115-STD15NF10T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD15NF10T4 031115-STD15NF10T4
Manufacturer: STMicroelectronics Win Source Part Number: 031115-STD15NF10T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Family Name: STD15NF10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 23A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 870pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 65 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): BUK7275-100A,118; BUK7275-100A; NVD6416ANT4G; HUF75617D3ST-NL; Introduction Date: April 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031115-STD15NF10T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Family Name: STD15NF10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 870pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 65 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): BUK7275-100A,118; BUK7275-100A; NVD6416ANT4G; HUF75617D3ST-NL;
Introduction Date: April 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-7958-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7958-2-ND
Single FETs, MOSFETs 497-7958-2-ND
N-Channel 100V 23A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 100V 23A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7958-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7958-6-ND
Single FETs, MOSFETs 497-7958-6-ND
N-Channel 100V 23A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 100V 23A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7958-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7958-1-ND
Single FETs, MOSFETs 497-7958-1-ND
N-Channel 100V 23A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 100V 23A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Mosfet Transistor, N Channel, 23 A, 100 V, 60 Mohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 33R1145 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 23 A, 100 V, 60 Mohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
33R1145
Mosfet Transistor, N Channel, 23 A, 100 V, 60 Mohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 33R1145
MOSFET Transistor, N Channel, 23 A, 100 V, 60 mohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 23 A, 100 V, 60 mohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STD15NF10T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD15NF10T4
Single FETs, MOSFETs STD15NF10T4
MOSFET N-CH 100V 23A DPAK

MOSFET N-CH 100V 23A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 100 Volt 15 Amp

MOSFET N-Ch 100 Volt 15 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD15NF10T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD15NF10T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD15NF10T4
MOSFET N-CH 100V 23A DPAK

MOSFET N-CH 100V 23A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD15NF10T4 7141060 7141060P 031115-STD15NF10T4 497-7958-2-ND 33R1145 STD15NF10T4 STD15NF10T4 STD15NF10T4
Product Name 100V 23A DPAK MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD15NF10T4 Single FETs, MOSFETs Mosfet Transistor, N Channel, 23 A, 100 V, 60 Mohm, 10 V, 3 V Rohs Compliant Stmicroelectronics Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data