STMicroelectronics, Inc. MOSFETs STD15N65M5

Description
MOSFET N-Channel 650V 11A DPAK
Request a Quote Datasheet
Description
MOSFET N-Channel 650V 11A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7833078 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7833078
MOSFETs 7833078
MOSFET N-Channel 650V 11A DPAK

MOSFET N-Channel 650V 11A DPAK

Supplier's Site
MOSFETs - 7833078P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7833078P
MOSFETs 7833078P
MOSFET N-Channel 650V 11A DPAK

MOSFET N-Channel 650V 11A DPAK

Supplier's Site
MOSFETs - 1656590 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656590
MOSFETs 1656590
MOSFET N-Channel 650V 11A DPAK

MOSFET N-Channel 650V 11A DPAK

Supplier's Site
Single FETs, MOSFETs - 497-13641-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13641-2-ND
Single FETs, MOSFETs 497-13641-2-ND
N-Channel 650V 11A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 650V 11A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13641-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13641-6-ND
Single FETs, MOSFETs 497-13641-6-ND
N-Channel 650V 11A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 650V 11A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13641-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13641-1-ND
Single FETs, MOSFETs 497-13641-1-ND
N-Channel 650V 11A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 650V 11A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
650V 11A DPAK MOSFET Transistor
278-STD15N65M5
650V 11A DPAK MOSFET Transistor 278-STD15N65M5
650V N-CH MOSFET, 11A, 340mR RdsOn, DPAK Product overview: STD15N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD15N65M5 can be used for catalog matching and distributor lookup.

650V N-CH MOSFET, 11A, 340mR RdsOn, DPAK Product overview: STD15N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD15N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STD15N65M5 - 811929-STD15N65M5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STD15N65M5
811929-STD15N65M5
FETs - Single - STD15N65M5 811929-STD15N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 811929-STD15N65M5 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650V Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 85W (Tc) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 340mOhm at 5.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 22nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 816pF at 100V Current - Continuous Drain (Id) at 25°C: 11A (Tc) Vgs(th) (Maximum) at Id: 5V at 250μA Part Number Series: STD15 Maximum Vgs: ±25V

Manufacturer: STMicroelectronics
Win Source Part Number: 811929-STD15N65M5
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650V
Supplier Device Package: DPAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 85W (Tc)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 340mOhm at 5.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 22nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 816pF at 100V
Current - Continuous Drain (Id) at 25°C: 11A (Tc)
Vgs(th) (Maximum) at Id: 5V at 250μA
Part Number Series: STD15
Maximum Vgs: ±25V

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 650 V 0.308 Ohm 11A MDmesh M5

MOSFET N-Ch 650 V 0.308 Ohm 11A MDmesh M5

Buy Now Datasheet
Single FETs, MOSFETs - STD15N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD15N65M5
Single FETs, MOSFETs STD15N65M5
MOSFET N CH 650V 11A DPAK

MOSFET N CH 650V 11A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD15N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD15N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD15N65M5
MOSFET N CH 650V 11A DPAK

MOSFET N CH 650V 11A DPAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 7833078 7833078P 497-13641-2-ND 278-STD15N65M5 811929-STD15N65M5 STD15N65M5 STD15N65M5 STD15N65M5
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 650V 11A DPAK MOSFET Transistor FETs - Single - STD15N65M5 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 10V
Number of units in IC 1
PD 85000 milliwatts 85000 milliwatts 85000 milliwatts
Unlock Full Specs
to access all available technical data