STMicroelectronics, Inc. Single FETs, MOSFETs STD15N60M2-EP

Description
N-Channel 600V 11A (Tc) 110W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 600V 11A (Tc) 110W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15899-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15899-2-ND
Single FETs, MOSFETs 497-15899-2-ND
N-Channel 600V 11A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 600V 11A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.340 Ohm 11 A MOSFET Transistor
278-STD15N60M2-EP
N-Channel 600 V 0.340 Ohm 11 A MOSFET Transistor 278-STD15N60M2-EP
N-channel 600 V, 0.340 Ohm typ., 11 A MDmesh M2 EP Power MOSFET in a DPAK package Product overview: STD15N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.340 Ohm, 11 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.340 Ohm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD15N60M2-EP can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.340 Ohm typ., 11 A MDmesh M2 EP Power MOSFET in a DPAK package Product overview: STD15N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.340 Ohm, 11 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.340 Ohm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD15N60M2-EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD15N60M2-EP - 935273-STD15N60M2-EP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD15N60M2-EP
935273-STD15N60M2-EP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD15N60M2-EP 935273-STD15N60M2-EP
Manufacturer: STMicroelectronics Win Source Part Number: 935273-STD15N60M2-EP Series: MDmesh™ M2-EP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 11A (Tc) 110W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD15 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15899-1, 497-15899-2, 497-15899-6

Manufacturer: STMicroelectronics
Win Source Part Number: 935273-STD15N60M2-EP
Series: MDmesh™ M2-EP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 11A (Tc) 110W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STD15
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15899-1, 497-15899-2, 497-15899-6

Buy Now Datasheet
Mosfet, N-Ch, 600V, 11A, To-252; Channel Type Stmicroelectronics - 61AC2088 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 11A, To-252; Channel Type Stmicroelectronics
61AC2088
Mosfet, N-Ch, 600V, 11A, To-252; Channel Type Stmicroelectronics 61AC2088
MOSFET, N-CH, 600V, 11A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 11A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STD15N60M2-EP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD15N60M2-EP
Single FETs, MOSFETs STD15N60M2-EP
MOSFET N-CH 600V 11A DPAK

MOSFET N-CH 600V 11A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD15N60M2-EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD15N60M2-EP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD15N60M2-EP
MOSFET N-CH 600V 11A DPAK

MOSFET N-CH 600V 11A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-15899-2-ND 278-STD15N60M2-EP 935273-STD15N60M2-EP 61AC2088 STD15N60M2-EP STD15N60M2-EP
Product Name Single FETs, MOSFETs N-Channel 600 V 0.340 Ohm 11 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD15N60M2-EP Mosfet, N-Ch, 600V, 11A, To-252; Channel Type Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; DPAK TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
IDSS 11000 milliamps 11000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products