The STD15N50M2AG is an automotive-grade N-channel power MOSFET designed for high-efficiency applications. It features a maximum drain-source voltage of 500 V, a continuous drain current rating of 10 A, and a total power dissipation of 85 W. The device has a low on-resistance of 0.336 Ω typ., which contributes to its efficiency in switching applications. It is AEC-Q101 qualified, ensuring its reliability in automotive environments. The MOSFET is also 100% avalanche tested and includes Zener protection for enhanced durability. Its DPAK package allows for easy integration into various designs. The operating junction temperature range is from -55 to 150 °C, making it suitable for a wide range of thermal conditions.
500V N-Ch MOSFET, 10A, 0.336 Ohm, DPAK Product overview: STD15N50M2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A, 0.336 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, 0.336 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD15N50M2AG can be used for catalog matching and distributor lookup.
N-Channel 500V 10A (Tc) 85W (Tc) Surface Mount D-PAK (TO-252)
N-Channel 500V 10A (Tc) 85W (Tc) Surface Mount D-PAK (TO-252)
N-Channel 500V 10A (Tc) 85W (Tc) Surface Mount D-PAK (TO-252)
Manufacturer: STMicroelectronics
Win Source Part Number: 897913-STD15N50M2AG
Series: Automotive, AEC-Q101, MDmesh™ M2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 10A (Tc) 85W (Tc) Surface Mount D-PAK (TO-252)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STD15
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-17880-1, 497-17880-2, 497-17880-6, STD15N50M2AG-ND
MOSFET N-CHANNEL 500V 10A DPAK
MOSFET Automotive-grade N-channel 500 V, 0.336 Ohm typ., 10 A MDmesh M2 Power MOSFET in a DPAK package
MOSFET, AEC-Q101, N-CH, 500V, 10A, 85W ROHS COMPLIANT: YES
MOSFET N-CHANNEL 500V 10A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STD15N50M2AG | 497-17880-1-ND | 897913-STD15N50M2AG | STD15N50M2AG | STD15N50M2AG | 26AH0145 | STD15N50M2AG |
| Product Name | 500V 10A 0.336 Ohm DPAK MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD15N50M2AG | Single FETs, MOSFETs | MOSFET | Mosfet, Aec-Q101, N-Ch, 500V, 10A, 85W Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-PAK (TO-252) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Transistor Grade / Operating Range | Automotive | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |