N-Channel 24V 150A (Tc) 125W (Tc) Through Hole I-PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 1102853-STD150NH02L-
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 150A (Tc)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 93nC @ 10V
Max Input Capacitance: 4450pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
150A, 24V, 0.0035ohm, N-CHANNEL, Si, POWER, MOSFET, TO-251AA, TO-251, IPAK-3 Product overview: STD150NH02L-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150A, 24V, 0.0035ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150A, 24V, 0.0035ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD150NH02L-1 can be used for catalog matching and distributor lookup.
MOSFET N-CH 24V 150A IPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | STD150NH02L-1-ND | 1102853-STD150NH02L-1 | 278-STD150NH02L-1 | STD150NH02L-1 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD150NH02L-1 | N-Channel 150A 24V 0.0035ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3; I-Pak | TO-251-3 Short Leads, IPak, TO-251AA | |
| V(BR)DSS | 24 volts |