500V 12A N-CH Power MOSFET DPAK TO-252 Product overview: STD14NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD14NM50N can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031113-STD14NM50N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Family Name: STD14NM50N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 816pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 320 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): SiHD12N50E-GE3; IPD50R280CEATMA1; IPD50R280CEBTMA1;
Introduction Date: November 26, 2009
ECCN: EAR99
Country of Origin: China
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
N-Channel 500V 12A (Tc) 90W (Tc) Surface Mount DPAK
MOSFET N-Ch 500V 0.246 ohm 12 A MDmesh II
MOSFET, N CH, 500V, 12A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
MOSFET N-CH 500V 12A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STD14NM50N | 031113-STD14NM50N | 497-10646-2-ND | STD14NM50N | STD14NM50N | 90R9205 | STD14NM50N |
| Product Name | 500V 12A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD14NM50N | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, N Ch, 500V, 12A, To-252; Channel Type Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 500 volts | 500 volts | 500 volts | ||||
| PD | 90000 milliwatts | 90000 milliwatts | 90000 milliwatts | ||||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel |