STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD13NM60ND STD13NM60ND

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102852-STD13NM60ND Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 109W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 24.5nC @ 10V Max Input Capacitance: 845pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 380 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): IPD65R420CFD; IPD65R420CFDATMA1; R6010MND3TL; STD13NM60ND; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102852-STD13NM60ND Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 109W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 24.5nC @ 10V Max Input Capacitance: 845pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 380 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): IPD65R420CFD; IPD65R420CFDATMA1; R6010MND3TL; STD13NM60ND; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD13NM60ND - 1102852-STD13NM60ND - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD13NM60ND
1102852-STD13NM60ND
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD13NM60ND 1102852-STD13NM60ND
Manufacturer: STMicroelectronics Win Source Part Number: 1102852-STD13NM60ND Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 109W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 24.5nC @ 10V Max Input Capacitance: 845pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 380 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): IPD65R420CFD; IPD65R420CFDATMA1; R6010MND3TL; STD13NM60ND; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 1102852-STD13NM60ND
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 109W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 24.5nC @ 10V
Max Input Capacitance: 845pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 380 mOhm @ 5.5A, 10V
Alternative Parts (Cross-Reference): IPD65R420CFD; IPD65R420CFDATMA1; R6010MND3TL; STD13NM60ND;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
MOSFETs - 7919285 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7919285
MOSFETs 7919285
Power MOSFET Nchannel FDmesh II 600V 11A

Power MOSFET Nchannel FDmesh II 600V 11A

Supplier's Site
MOSFETs - 7919285P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7919285P
MOSFETs 7919285P
Power MOSFET Nchannel FDmesh II 600V 11A

Power MOSFET Nchannel FDmesh II 600V 11A

Supplier's Site
MOSFETs - 1656595 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656595
MOSFETs 1656595
Power MOSFET Nchannel FDmesh II 600V 11A

Power MOSFET Nchannel FDmesh II 600V 11A

Supplier's Site
Single FETs, MOSFETs - 497-13863-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13863-6-ND
Single FETs, MOSFETs 497-13863-6-ND
N-Channel 600V 11A (Tc) 109W (Tc) Surface Mount DPAK

N-Channel 600V 11A (Tc) 109W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13863-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13863-1-ND
Single FETs, MOSFETs 497-13863-1-ND
N-Channel 600V 11A (Tc) 109W (Tc) Surface Mount DPAK

N-Channel 600V 11A (Tc) 109W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13863-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13863-2-ND
Single FETs, MOSFETs 497-13863-2-ND
N-Channel 600V 11A (Tc) 109W (Tc) Surface Mount DPAK

N-Channel 600V 11A (Tc) 109W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
600V 11A DPAK MOSFET Transistor
278-STD13NM60ND
600V 11A DPAK MOSFET Transistor 278-STD13NM60ND
600V 11A N-CH MOSFET DPAK, 380mR RdsOn Product overview: STD13NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD13NM60ND can be used for catalog matching and distributor lookup.

600V 11A N-CH MOSFET DPAK, 380mR RdsOn Product overview: STD13NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD13NM60ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 11A, 109W, To-252; Transistor Polarity Stmicroelectronics - 07AH6954 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 11A, 109W, To-252; Transistor Polarity Stmicroelectronics
07AH6954
Mosfet, N-Ch, 600V, 11A, 109W, To-252; Transistor Polarity Stmicroelectronics 07AH6954
MOSFET, N-CH, 600V, 11A, 109W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.32ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 11A, 109W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.32ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V 0.32Ohm 11A MDmesh II Plus

MOSFET N-CH 600V 0.32Ohm 11A MDmesh II Plus

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD13NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD13NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD13NM60ND
MOSFET N-CH 600V 11A DPAK

MOSFET N-CH 600V 11A DPAK

Supplier's Site
Single FETs, MOSFETs - STD13NM60ND - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD13NM60ND
Single FETs, MOSFETs STD13NM60ND
MOSFET N-CH 600V 11A DPAK

MOSFET N-CH 600V 11A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1102852-STD13NM60ND 7919285 7919285P 497-13863-6-ND 278-STD13NM60ND 07AH6954 STD13NM60ND STD13NM60ND STD13NM60ND
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD13NM60ND MOSFETs MOSFETs Single FETs, MOSFETs 600V 11A DPAK MOSFET Transistor Mosfet, N-Ch, 600V, 11A, 109W, To-252; Transistor Polarity Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts
PD 109000 milliwatts 109000 milliwatts 109000 milliwatts
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Package Type SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers