STMicroelectronics, Inc. MOSFETs STD13N60M6

Description
STD13N60M6, MOSFET
Request a Quote Datasheet
Description
STD13N60M6, MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2024809P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2024809P
MOSFETs 2024809P
STD13N60M6, MOSFET

STD13N60M6, MOSFET

Supplier's Site
MOSFETs - 2024780 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2024780
MOSFETs 2024780
STD13N60M6, MOSFET

STD13N60M6, MOSFET

Supplier's Site
MOSFETs - 2024809 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2024809
MOSFETs 2024809
STD13N60M6, MOSFET

STD13N60M6, MOSFET

Supplier's Site
Single FETs, MOSFETs - 497-STD13N60M6TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD13N60M6TR-ND
Single FETs, MOSFETs 497-STD13N60M6TR-ND
N-Channel 600V 10A (Tc) 92W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 600V 10A (Tc) 92W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 320 mOhm 10 A MOSFET Transistor
278-STD13N60M6
N-Channel 600 V 320 mOhm 10 A MOSFET Transistor 278-STD13N60M6
N-channel 600 V, 320 mOhm typ., 10 A MDmesh M6 Power MOSFET in a DPAK package Product overview: STD13N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 320 mOhm, 10 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 320 mOhm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD13N60M6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 320 mOhm typ., 10 A MDmesh M6 Power MOSFET in a DPAK package Product overview: STD13N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 320 mOhm, 10 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 320 mOhm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD13N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324354-STD13N60M6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324354-STD13N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324354-STD13N60M6
Manufacturer: STMicroelectronics Win Source Part Number: 1324354-STD13N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 380mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 92W (Tc) Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 509 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 75 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-STD13N60M6TR Base Product Number: STD13 Drive Voltage (Max Rds On, Min Rds On): 10V

Manufacturer: STMicroelectronics
Win Source Part Number: 1324354-STD13N60M6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Rds On (Max) @ Id, Vgs: 380mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 92W (Tc)
Supplier Device Package: D-PAK (TO-252)
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 509 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 75
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-STD13N60M6TR
Base Product Number: STD13
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, N-Ch, 600V, 10A, To-252 Rohs Compliant Stmicroelectronics - 82AH9127 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 10A, To-252 Rohs Compliant Stmicroelectronics
82AH9127
Mosfet, N-Ch, 600V, 10A, To-252 Rohs Compliant Stmicroelectronics 82AH9127
MOSFET, N-CH, 600V, 10A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 10A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD13N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD13N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD13N60M6
MOSFET N-CH 600V 10A DPAK

MOSFET N-CH 600V 10A DPAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2024809P 2024780 497-STD13N60M6TR-ND 278-STD13N60M6 1324354-STD13N60M6 82AH9127 STD13N60M6
Product Name MOSFETs MOSFETs Single FETs, MOSFETs N-Channel 600 V 320 mOhm 10 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 600V, 10A, To-252 Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-252 (DPAK); TO-252 Dpak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Depletion
Number of units in IC 1
Unlock Full Specs
to access all available technical data