STMicroelectronics, Inc. 600V 11A DPAK MOSFET Transistor STD13N60DM2

Description
600V 11A N-Ch MOSFET DPAK Product overview: STD13N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD13N60DM2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 11A N-Ch MOSFET DPAK Product overview: STD13N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD13N60DM2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 11A DPAK MOSFET Transistor
278-STD13N60DM2
600V 11A DPAK MOSFET Transistor 278-STD13N60DM2
600V 11A N-Ch MOSFET DPAK Product overview: STD13N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD13N60DM2 can be used for catalog matching and distributor lookup.

600V 11A N-Ch MOSFET DPAK Product overview: STD13N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD13N60DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 974673-STD13N60DM2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
974673-STD13N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 974673-STD13N60DM2
Win Source Part Number: 974673-STD13N60DM2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ DM2 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 11A (Tc) Rds On (Max) @ Id, Vgs: 365mOhm @ 5.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 110W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 730 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16926-1,497-1692 6-2,497-16926-6 Base Product Number: STD13 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 974673-STD13N60DM2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ DM2
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 11A (Tc)
Rds On (Max) @ Id, Vgs: 365mOhm @ 5.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 110W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 730 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16926-1,497-16926-2,497-16926-6
Base Product Number: STD13
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-16926-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16926-6-ND
Single FETs, MOSFETs 497-16926-6-ND
N-Channel 600V 11A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 600V 11A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16926-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16926-2-ND
Single FETs, MOSFETs 497-16926-2-ND
N-Channel 600V 11A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 600V 11A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16926-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16926-1-ND
Single FETs, MOSFETs 497-16926-1-ND
N-Channel 600V 11A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 600V 11A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
MOSFETs - 1888407 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888407
MOSFETs 1888407
STMicroelectronics, STD13N60DM2

STMicroelectronics, STD13N60DM2

Supplier's Site
MOSFETs - 1888407P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888407P
MOSFETs 1888407P
STMicroelectronics, STD13N60DM2

STMicroelectronics, STD13N60DM2

Supplier's Site
MOSFETs - 1888287 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888287
MOSFETs 1888287
STMicroelectronics, STD13N60DM2

STMicroelectronics, STD13N60DM2

Supplier's Site
Single FETs, MOSFETs - STD13N60DM2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD13N60DM2
Single FETs, MOSFETs STD13N60DM2
MOSFET N-CH 600V 11A DPAK

MOSFET N-CH 600V 11A DPAK

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STD13N60DM2
Triode/MOS Tube/Transistor >> MOSFETs STD13N60DM2
TO-252-2 MOSFETs ROHS

TO-252-2 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.310 Ohm typ., 11 A MDmesh DM2 Power MOSFET in a DPAK package

MOSFET N-channel 600 V, 0.310 Ohm typ., 11 A MDmesh DM2 Power MOSFET in a DPAK package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD13N60DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD13N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD13N60DM2
MOSFET N-CH 600V 11A DPAK

MOSFET N-CH 600V 11A DPAK

Supplier's Site
Mosfet, N-Ch, 600V, 11A, 150Deg C, 110W; Transistor Polarity Stmicroelectronics - 26AH0144 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 11A, 150Deg C, 110W; Transistor Polarity Stmicroelectronics
26AH0144
Mosfet, N-Ch, 600V, 11A, 150Deg C, 110W; Transistor Polarity Stmicroelectronics 26AH0144
MOSFET, N-CH, 600V, 11A, 150DEG C, 110W; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.31ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 11A, 150DEG C, 110W; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.31ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD13N60DM2 974673-STD13N60DM2 497-16926-6-ND 1888407 1888407P STD13N60DM2 STD13N60DM2 STD13N60DM2 STD13N60DM2 26AH0144
Product Name 600V 11A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFETs MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 11A, 150Deg C, 110W; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 110000 milliwatts 110000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Dpak TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data