STMicroelectronics, Inc. Single FETs, MOSFETs STD134N4F7AG

Description
N-Channel 40V 80A (Tc) 134W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 40V 80A (Tc) 134W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-17306-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17306-2-ND
Single FETs, MOSFETs 497-17306-2-ND
N-Channel 40V 80A (Tc) 134W (Tc) Surface Mount DPAK

N-Channel 40V 80A (Tc) 134W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-17306-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17306-6-ND
Single FETs, MOSFETs 497-17306-6-ND
N-Channel 40V 80A (Tc) 134W (Tc) Surface Mount DPAK

N-Channel 40V 80A (Tc) 134W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-17306-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17306-1-ND
Single FETs, MOSFETs 497-17306-1-ND
N-Channel 40V 80A (Tc) 134W (Tc) Surface Mount DPAK

N-Channel 40V 80A (Tc) 134W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 40 V 2.5 mOhm MOSFET Transistor
278-STD134N4F7AG
Automotive N-Channel 40 V 2.5 mOhm MOSFET Transistor 278-STD134N4F7AG
Automotive-grade N-channel 40 V, 2.5 mOhm typ., 80 A STripFET F7 Power MOSFET in a DPAK package Product overview: STD134N4F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 2.5 mOhm, 80 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 2.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD134N4F7AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 40 V, 2.5 mOhm typ., 80 A STripFET F7 Power MOSFET in a DPAK package Product overview: STD134N4F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 2.5 mOhm, 80 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 2.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD134N4F7AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278151-STD134N4F7AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278151-STD134N4F7AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278151-STD134N4F7AG
Win Source Part Number: 1278151-STD134N4F7AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 3.5mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 134W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 41 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2790 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17306-1,497-1730 6-2,497-17306-6 Base Product Number: STD134 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278151-STD134N4F7AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, STripFET™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 3.5mOhm @ 40A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 134W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 41 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2790 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17306-1,497-17306-2,497-17306-6
Base Product Number: STD134
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD134N4F7AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD134N4F7AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD134N4F7AG
MOSFET N-CHANNEL 40V 80A DPAK

MOSFET N-CHANNEL 40V 80A DPAK

Supplier's Site
Single FETs, MOSFETs - STD134N4F7AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD134N4F7AG
Single FETs, MOSFETs STD134N4F7AG
MOSFET N-CHANNEL 40V 80A DPAK

MOSFET N-CHANNEL 40V 80A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 40 V, 2.5 mOhm typ., 80 A STripFET F7 Power MOSFET in a DPAK package

MOSFET Automotive-grade N-channel 40 V, 2.5 mOhm typ., 80 A STripFET F7 Power MOSFET in a DPAK package

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, To-252; Transistor Polarity Stmicroelectronics - 22AC8562 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, To-252; Transistor Polarity Stmicroelectronics
22AC8562
Mosfet, Aec-Q101, N-Ch, 40V, To-252; Transistor Polarity Stmicroelectronics 22AC8562
MOSFET, AEC-Q101, N-CH, 40V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-17306-2-ND 278-STD134N4F7AG 1278151-STD134N4F7AG STD134N4F7AG STD134N4F7AG STD134N4F7AG 22AC8562
Product Name Single FETs, MOSFETs Automotive N-Channel 40 V 2.5 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, Aec-Q101, N-Ch, 40V, To-252; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data