STMicroelectronics, Inc. Automotive N-Channel 40 V 3.0 mOhm MOSFET Transistor STD130N4F6AG

Description
Automotive-grade N-channel 40 V, 3.0 mOhm typ., 80 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD130N4F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 3.0 mOhm, 80 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 3.0 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD130N4F6AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade N-channel 40 V, 3.0 mOhm typ., 80 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD130N4F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 3.0 mOhm, 80 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 3.0 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD130N4F6AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel 40 V 3.0 mOhm MOSFET Transistor
278-STD130N4F6AG
Automotive N-Channel 40 V 3.0 mOhm MOSFET Transistor 278-STD130N4F6AG
Automotive-grade N-channel 40 V, 3.0 mOhm typ., 80 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD130N4F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 3.0 mOhm, 80 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 3.0 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD130N4F6AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 40 V, 3.0 mOhm typ., 80 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD130N4F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 3.0 mOhm, 80 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 3.0 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD130N4F6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD130N4F6AG - 897912-STD130N4F6AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD130N4F6AG
897912-STD130N4F6AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD130N4F6AG 897912-STD130N4F6AG
Manufacturer: STMicroelectronics Win Source Part Number: 897912-STD130N4F6AG Series: Automotive, AEC-Q101, STripFET™ F6 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 80A (Tc) 143W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD130 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15459-2, 497-15459-1, -497-15459-2, -497-15459-1, -497-15459-6, 497-15459-6

Manufacturer: STMicroelectronics
Win Source Part Number: 897912-STD130N4F6AG
Series: Automotive, AEC-Q101, STripFET™ F6
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 80A (Tc) 143W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STD130
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15459-2, 497-15459-1, -497-15459-2, -497-15459-1, -497-15459-6, 497-15459-6

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 40 V, 3.0 mOhm typ., 80 A STripFET F6 Power MOSFET in a DPAK package

MOSFET Automotive-grade N-channel 40 V, 3.0 mOhm typ., 80 A STripFET F6 Power MOSFET in a DPAK package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD130N4F6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD130N4F6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD130N4F6AG
MOSFET N-CH 40V 80A DPAK

MOSFET N-CH 40V 80A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD130N4F6AG 897912-STD130N4F6AG STD130N4F6AG STD130N4F6AG
Product Name Automotive N-Channel 40 V 3.0 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD130N4F6AG MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - IGBTs - AIKW75N60CTE8188XKSA1 - Acme Chip Technology Co., Limited
Specs
Package Type Automotive
Packing Method Tube; Tube
Output Power 428 watts
View Details