HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR Product overview: STD13003T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STD13003T4 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031111-STD13003T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 3V @ 500mA, 1.5A
Typical Gain (hFE) (Min): 5 @ 1A, 2V
Maximum Power Dissipation: 20W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 400V 1.5A 20W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 400V 1.5A 20W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 400V 1.5A 20W Surface Mount DPAK
TRANS NPN 400V 1.5A DPAK
Bipolar Transistors - BJT H/V FST SWCH PW TRNS NPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-STD13003T4 | 031111-STD13003T4 | 497-12551-1-ND | STD13003T4 | STD13003T4 |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - STD13003T4 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | ||
| IC(max) | 1500 milliamps | 1500 milliamps | |||
| VCEO | 400 volts | 400 volts | |||
| PD | 20000 milliwatts |