STMicroelectronics, Inc. N-Channel 650 V 0.42 Ohm 8 A MOSFET Transistor STD12N65M2

Description
N-channel 650 V, 0.42 Ohm typ., 8 A MDmesh M2 Power MOSFET in a DPAK package Product overview: STD12N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.42 Ohm, 8 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.42 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12N65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 650 V, 0.42 Ohm typ., 8 A MDmesh M2 Power MOSFET in a DPAK package Product overview: STD12N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.42 Ohm, 8 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.42 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12N65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 0.42 Ohm 8 A MOSFET Transistor
278-STD12N65M2
N-Channel 650 V 0.42 Ohm 8 A MOSFET Transistor 278-STD12N65M2
N-channel 650 V, 0.42 Ohm typ., 8 A MDmesh M2 Power MOSFET in a DPAK package Product overview: STD12N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.42 Ohm, 8 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.42 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.42 Ohm typ., 8 A MDmesh M2 Power MOSFET in a DPAK package Product overview: STD12N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.42 Ohm, 8 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.42 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 972360-STD12N65M2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
972360-STD12N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 972360-STD12N65M2
Win Source Part Number: 972360-STD12N65M2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M2 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Rds On (Max) @ Id, Vgs: 500mOhm @ 4A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 85W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 16.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 535 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15458-2,497-1545 8-1,497-15458-6 Base Product Number: STD12 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 972360-STD12N65M2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M2
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Rds On (Max) @ Id, Vgs: 500mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 85W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 16.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 535 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15458-2,497-15458-1,497-15458-6
Base Product Number: STD12
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-15458-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15458-1-ND
Single FETs, MOSFETs 497-15458-1-ND
N-Channel 650V 8A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 650V 8A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15458-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15458-6-ND
Single FETs, MOSFETs 497-15458-6-ND
N-Channel 650V 8A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 650V 8A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15458-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15458-2-ND
Single FETs, MOSFETs 497-15458-2-ND
N-Channel 650V 8A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 650V 8A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - STD12N65M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD12N65M2
Single FETs, MOSFETs STD12N65M2
MOSFET N-CH 650V 8A DPAK

MOSFET N-CH 650V 8A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD12N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD12N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD12N65M2
MOSFET N-CH 650V 8A DPAK

MOSFET N-CH 650V 8A DPAK

Supplier's Site
Mosfet, N-Ch, 650V, 8A, 150Deg C, 85W Rohs Compliant Stmicroelectronics - 69AH2684 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 8A, 150Deg C, 85W Rohs Compliant Stmicroelectronics
69AH2684
Mosfet, N-Ch, 650V, 8A, 150Deg C, 85W Rohs Compliant Stmicroelectronics 69AH2684
MOSFET, N-CH, 650V, 8A, 150DEG C, 85W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 8A, 150DEG C, 85W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.42 Ohm typ., 8 A MDmesh M2 Power MOSFET in a DPAK package

MOSFET N-channel 650 V, 0.42 Ohm typ., 8 A MDmesh M2 Power MOSFET in a DPAK package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD12N65M2 972360-STD12N65M2 497-15458-1-ND STD12N65M2 STD12N65M2 69AH2684 STD12N65M2
Product Name N-Channel 650 V 0.42 Ohm 8 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 8A, 150Deg C, 85W Rohs Compliant Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 85000 milliwatts 85000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Unlock Full Specs
to access all available technical data