Manufacturer: STMicroelectronics
Win Source Part Number: 1102847-STD12N60M2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 538pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 450 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
N-Channel 600V 9A (Tc) 85W (Tc) Surface Mount DPAK
N-Channel 600V 9A (Tc) 85W (Tc) Surface Mount DPAK
N-Channel 600V 9A (Tc) 85W (Tc) Surface Mount DPAK
N-channel 600 V, 0.395 Ohm typ., 9 A MDmesh M2 Power MOSFET in DPAK package Product overview: STD12N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.395 Ohm, 9 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.395 Ohm, 9 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12N60M2 can be used for catalog matching and distributor lookup.
MOSFET N-CHANNEL 600V 9A DPAK
MOSFET N-channel 600 V, 0.395 Ohm typ., 9 A MDmesh M2 Power MOSFET in DPAK package
MOSFET N-CHANNEL 600V 9A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1102847-STD12N60M2 | 497-16033-1-ND | 278-STD12N60M2 | STD12N60M2 | STD12N60M2 | STD12N60M2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD12N60M2 | Single FETs, MOSFETs | N-Channel 600 V 0.395 Ohm 9 A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 600 volts | 600 volts | ||||
| PD | 85000 milliwatts | 85000 milliwatts | ||||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |