Win Source Part Number: 1097386-STD12N60DM6
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Rds On (Max) @ Id, Vgs: 390mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 90W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252)
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 508 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STD12N60DM6DKR,4
Base Product Number: STD12
N-Channel 600V 10A (Tc) 90W (Tc) Surface Mount D-PAK (TO-252)
N-Channel 600V 10A (Tc) 90W (Tc) Surface Mount D-PAK (TO-252)
N-Channel 600V 10A (Tc) 90W (Tc) Surface Mount D-PAK (TO-252)
MOSFET N-CH 600V 10A DPAK Product overview: STD12N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12N60DM6 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 600V, 10A, TO-252 ROHS COMPLIANT: YES
MOSFET N-CH 600V 10A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1097386-STD12N60DM6 | 497-STD12N60DM6TR-ND | 278-STD12N60DM6 | 36AJ4529 | STD12N60DM6 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 600V 10A DPAK MOSFET Transistor | Mosfet, N-Ch, 600V, 10A, To-252 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| PD | 90000 milliwatts | 90 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-3 | Surface Mount |