STMicroelectronics, Inc. Discrete Semiconductor Products -Transistors -FETs, MOSFETs Single FETs, MOSFETs STD12N60DM2AG

Description
Manufacturer: STMicroelectronics Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101, MDmesh™ DM2 Package: Tape & Reel (TR) Cut Tape (CT) FET Type: N-Channel Technology: MOSFET (Metal Oxide) Product Status: Active Base Product Number: STD12 Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101, MDmesh™ DM2 Package: Tape & Reel (TR) Cut Tape (CT) FET Type: N-Channel Technology: MOSFET (Metal Oxide) Product Status: Active Base Product Number: STD12 Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Transistors -FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs Single FETs, MOSFETs
Manufacturer: STMicroelectronics Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101, MDmesh™ DM2 Package: Tape & Reel (TR) Cut Tape (CT) FET Type: N-Channel Technology: MOSFET (Metal Oxide) Product Status: Active Base Product Number: STD12 Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount

Manufacturer: STMicroelectronics
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101, MDmesh™ DM2
Package: Tape & Reel (TR) Cut Tape (CT)
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Product Status: Active
Base Product Number: STD12
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet
Single FETs, MOSFETs - 497-18151-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18151-1-ND
Single FETs, MOSFETs 497-18151-1-ND
Surface Mount D-PAK (TO-252)

Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single FETs, MOSFETs - 497-18151-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18151-6-ND
Single FETs, MOSFETs 497-18151-6-ND
Surface Mount D-PAK (TO-252)

Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single FETs, MOSFETs - 497-18151-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18151-2-ND
Single FETs, MOSFETs 497-18151-2-ND
Surface Mount D-PAK (TO-252)

Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 600 V 370 mOhm MOSFET Transistor
278-STD12N60DM2AG
Automotive N-Channel 600 V 370 mOhm MOSFET Transistor 278-STD12N60DM2AG
Automotive-grade N-channel 600 V, 370 mOhm typ., 10 A MDmesh DM2 Power MOSFET in a DPAK package Product overview: STD12N60DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 600 V, 370 mOhm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 600 V, 370 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12N60DM2AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 600 V, 370 mOhm typ., 10 A MDmesh DM2 Power MOSFET in a DPAK package Product overview: STD12N60DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 600 V, 370 mOhm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 600 V, 370 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12N60DM2AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD12N60DM2AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD12N60DM2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD12N60DM2AG
AUTOMOTIVE-GRADE N-CHANNEL 600 V

AUTOMOTIVE-GRADE N-CHANNEL 600 V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-18151-1-ND 278-STD12N60DM2AG STD12N60DM2AG STD12N60DM2AG
Product Name Discrete Semiconductor Products -Transistors -FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Automotive N-Channel 600 V 370 mOhm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data