Manufacturer: STMicroelectronics
Win Source Part Number: 1260764-STD12N50M2
Series: MDmesh M2
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Family Name: STD12N50M2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: DPAK
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 15nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 550pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 85W (Tc)
Rds On (Maximum) @ Id, Vgs: 380 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): MMD50R380PRH; IPD50R399CPXT; IPD50R399CP;
Introduction Date: December 09, 2014
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1260764-STD12N50M2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD12N50M2 |
| PD | 85000 milliwatts |