STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD120N4F6 STD120N4F6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102844-STD120N4F6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Family Name: STD120N4F6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 3850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): IPD038N04NGBTMA1; IPD038N04NGXT; IPD038N04N G; TK3R1P04PL,RQ; Introduction Date: February 09, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102844-STD120N4F6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Family Name: STD120N4F6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 3850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): IPD038N04NGBTMA1; IPD038N04NGXT; IPD038N04N G; TK3R1P04PL,RQ; Introduction Date: February 09, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD120N4F6 - 1102844-STD120N4F6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD120N4F6
1102844-STD120N4F6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD120N4F6 1102844-STD120N4F6
Manufacturer: STMicroelectronics Win Source Part Number: 1102844-STD120N4F6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Family Name: STD120N4F6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 3850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): IPD038N04NGBTMA1; IPD038N04NGXT; IPD038N04N G; TK3R1P04PL,RQ; Introduction Date: February 09, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: STMicroelectronics
Win Source Part Number: 1102844-STD120N4F6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Family Name: STD120N4F6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 3850pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): IPD038N04NGBTMA1; IPD038N04NGXT; IPD038N04N G; TK3R1P04PL,RQ;
Introduction Date: February 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Singapore, Singapore
40V 80A DPAK MOSFET Transistor
278-STD120N4F6
40V 80A DPAK MOSFET Transistor 278-STD120N4F6
N-Ch MOSFET 40V 80A 4mR DPAK Power Transistor Product overview: STD120N4F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD120N4F6 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 40V 80A 4mR DPAK Power Transistor Product overview: STD120N4F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD120N4F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-10781-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10781-1-ND
Single FETs, MOSFETs 497-10781-1-ND
N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10781-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10781-2-ND
Single FETs, MOSFETs 497-10781-2-ND
N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Mosfet, N-Ch, 40V, 80A, To-252 Rohs Compliant Stmicroelectronics - 47AK6927 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 80A, To-252 Rohs Compliant Stmicroelectronics
47AK6927
Mosfet, N-Ch, 40V, 80A, To-252 Rohs Compliant Stmicroelectronics 47AK6927
MOSFET, N-CH, 40V, 80A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 80A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 40V 4mOhm 80A STripFET VI DeepGATE

MOSFET N-Ch 40V 4mOhm 80A STripFET VI DeepGATE

Buy Now Datasheet
Single FETs, MOSFETs - STD120N4F6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD120N4F6
Single FETs, MOSFETs STD120N4F6
MOSFET N-CH 40V 80A DPAK

MOSFET N-CH 40V 80A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD120N4F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD120N4F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD120N4F6
MOSFET N-CH 40V 80A DPAK

MOSFET N-CH 40V 80A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1102844-STD120N4F6 278-STD120N4F6 497-10781-1-ND 47AK6927 STD120N4F6 STD120N4F6 STD120N4F6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD120N4F6 40V 80A DPAK MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 40V, 80A, To-252 Rohs Compliant Stmicroelectronics MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 3850 pF @ 25 V
Unlock Full Specs
to access all available technical data