N-channel 600 V, 0.37 Ohm, 10 A MDmesh(TM) II Power MOSFET in a DPAK package Product overview: STD11NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.37 Ohm, 10 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.37 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD11NM60N can be used for catalog matching and distributor lookup.
N-Channel 600V 10A (Tc) 90W (Tc) Surface Mount DPAK
MOSFET N-CH 600V 10A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STD11NM60N | 497-5733-2-ND | STD11NM60N | STD11NM60N |
| Product Name | N-Channel 600 V 0.37 Ohm 10 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 90000 milliwatts | 90000 milliwatts | ||
| TJ | -55 C (-67 F) | 150 C (302 F) | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | 31 nC @ 10 V | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |