STMicroelectronics, Inc. 500V 8.5A DPAK MOSFET Transistor STD11NM50N

Description
500V N-CH MOSFET, 8.5A, 470mR Rds On, DPAK Product overview: STD11NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD11NM50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V N-CH MOSFET, 8.5A, 470mR Rds On, DPAK Product overview: STD11NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD11NM50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 8.5A DPAK MOSFET Transistor
278-STD11NM50N
500V 8.5A DPAK MOSFET Transistor 278-STD11NM50N
500V N-CH MOSFET, 8.5A, 470mR Rds On, DPAK Product overview: STD11NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD11NM50N can be used for catalog matching and distributor lookup.

500V N-CH MOSFET, 8.5A, 470mR Rds On, DPAK Product overview: STD11NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD11NM50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD11NM50N - 031109-STD11NM50N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD11NM50N
031109-STD11NM50N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD11NM50N 031109-STD11NM50N
Manufacturer: STMicroelectronics Win Source Part Number: 031109-STD11NM50N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 8.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 547pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 470 mOhm @ 4.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031109-STD11NM50N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 8.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 547pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 470 mOhm @ 4.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 497-10567-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10567-6-ND
Single FETs, MOSFETs 497-10567-6-ND
N-Channel 500V 8.5A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 500V 8.5A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10567-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10567-2-ND
Single FETs, MOSFETs 497-10567-2-ND
N-Channel 500V 8.5A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 500V 8.5A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10567-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10567-1-ND
Single FETs, MOSFETs 497-10567-1-ND
N-Channel 500V 8.5A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 500V 8.5A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Mosfet, N Channel, 500V, 8.5A, To-252; Channel Type Stmicroelectronics - 71R6976 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 8.5A, To-252; Channel Type Stmicroelectronics
71R6976
Mosfet, N Channel, 500V, 8.5A, To-252; Channel Type Stmicroelectronics 71R6976
MOSFET, N CHANNEL, 500V, 8.5A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:8.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 8.5A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:8.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD11NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD11NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD11NM50N
MOSFET N-CH 500V 8.5A DPAK

MOSFET N-CH 500V 8.5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET POWER MOSFET N-CH 500V

MOSFET POWER MOSFET N-CH 500V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD11NM50N 031109-STD11NM50N 497-10567-6-ND 71R6976 STD11NM50N STD11NM50N
Product Name 500V 8.5A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD11NM50N Single FETs, MOSFETs Mosfet, N Channel, 500V, 8.5A, To-252; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data