STMicroelectronics, Inc. Single FETs, MOSFETs STD11N65M2

Description
N-Channel 650V 7A (Tc) 85W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 650V 7A (Tc) 85W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15048-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15048-2-ND
Single FETs, MOSFETs 497-15048-2-ND
N-Channel 650V 7A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 650V 7A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15048-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15048-1-ND
Single FETs, MOSFETs 497-15048-1-ND
N-Channel 650V 7A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 650V 7A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15048-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15048-6-ND
Single FETs, MOSFETs 497-15048-6-ND
N-Channel 650V 7A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 650V 7A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
MOSFETs - 1888286 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888286
MOSFETs 1888286
STMicroelectronics, STD11N65M2

STMicroelectronics, STD11N65M2

Supplier's Site
MOSFETs - 1888395P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888395P
MOSFETs 1888395P
STMicroelectronics, STD11N65M2

STMicroelectronics, STD11N65M2

Supplier's Site
MOSFETs - 1888395 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888395
MOSFETs 1888395
STMicroelectronics, STD11N65M2

STMicroelectronics, STD11N65M2

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD11N65M2 - 132392-STD11N65M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD11N65M2
132392-STD11N65M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD11N65M2 132392-STD11N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 132392-STD11N65M2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 12.5nC @ 10V Max Input Capacitance: 410pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 670 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 132392-STD11N65M2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 12.5nC @ 10V
Max Input Capacitance: 410pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 670 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 0.60 Ohm 7 A MOSFET Transistor
278-STD11N65M2
N-Channel 650 V 0.60 Ohm 7 A MOSFET Transistor 278-STD11N65M2
N-channel 650 V, 0.60 Ohm typ., 7 A MDmesh M2 Power MOSFET in DPAK package Product overview: STD11N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.60 Ohm, 7 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.60 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD11N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.60 Ohm typ., 7 A MDmesh M2 Power MOSFET in DPAK package Product overview: STD11N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.60 Ohm, 7 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.60 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD11N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD11N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD11N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD11N65M2
MOSFET N-CH 650V 7A DPAK

MOSFET N-CH 650V 7A DPAK

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STD11N65M2
Triode/MOS Tube/Transistor >> MOSFETs STD11N65M2
650V 7A 670mΩ@3.5A,10V 85W 4V@250uA null TO-252 MOSFETs ROHS

650V 7A 670mΩ@3.5A,10V 85W 4V@250uA null TO-252 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - STD11N65M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD11N65M2
Single FETs, MOSFETs STD11N65M2
MOSFET N-CH 650V 7A DPAK

MOSFET N-CH 650V 7A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 7A, To-252; Channel Type Stmicroelectronics - 40Y2594 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 7A, To-252; Channel Type Stmicroelectronics
40Y2594
Mosfet, N-Ch, 650V, 7A, To-252; Channel Type Stmicroelectronics 40Y2594
MOSFET, N-CH, 650V, 7A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

MOSFET, N-CH, 650V, 7A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.6 Ohm typ., 7 A MDmesh M2 Power MOSFET in DPAK package

MOSFET N-channel 650 V, 0.6 Ohm typ., 7 A MDmesh M2 Power MOSFET in DPAK package

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-15048-2-ND 1888286 1888395P 132392-STD11N65M2 278-STD11N65M2 STD11N65M2 STD11N65M2 STD11N65M2 40Y2594 STD11N65M2
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD11N65M2 N-Channel 650 V 0.60 Ohm 7 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 650V, 7A, To-252; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Dpak TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 650 volts 650 volts 650 volts
Unlock Full Specs
to access all available technical data