STMicroelectronics, Inc. N-Channel 80A 20V 0.005ohm MOSFET Transistor STD110NH02LT4

Description
80A, 20V, 0.005ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252, DPAK-3 Product overview: STD110NH02LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 20V, 0.005ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 20V, 0.005ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD110NH02LT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80A, 20V, 0.005ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252, DPAK-3 Product overview: STD110NH02LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 20V, 0.005ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 20V, 0.005ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD110NH02LT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80A 20V 0.005ohm MOSFET Transistor
278-STD110NH02LT4
N-Channel 80A 20V 0.005ohm MOSFET Transistor 278-STD110NH02LT4
80A, 20V, 0.005ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252, DPAK-3 Product overview: STD110NH02LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 20V, 0.005ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 20V, 0.005ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD110NH02LT4 can be used for catalog matching and distributor lookup.

80A, 20V, 0.005ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252, DPAK-3 Product overview: STD110NH02LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 20V, 0.005ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 20V, 0.005ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD110NH02LT4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD110NH02LT4 - 066305-STD110NH02LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD110NH02LT4
066305-STD110NH02LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD110NH02LT4 066305-STD110NH02LT4
Manufacturer: STMicroelectronics Win Source Part Number: 066305-STD110NH02LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 93nC @ 10V Max Input Capacitance: 4450pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066305-STD110NH02LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 93nC @ 10V
Max Input Capacitance: 4450pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD110NH02LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD110NH02LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD110NH02LT4
MOSFET N-CH 24V 80A DPAK

MOSFET N-CH 24V 80A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD110NH02LT4 066305-STD110NH02LT4 STD110NH02LT4
Product Name N-Channel 80A 20V 0.005ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD110NH02LT4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
PD 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data