STMicroelectronics, Inc. N-Channel 80 V 0.0056 Ohm 110 A MOSFET Transistor STD110N8F6

Description
N-channel 80 V, 0.0056 Ohm typ., 110 A, STripFET F6 Power MOSFET in a DPAK package Product overview: STD110N8F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 0.0056 Ohm, 110 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 0.0056 Ohm, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD110N8F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 80 V, 0.0056 Ohm typ., 110 A, STripFET F6 Power MOSFET in a DPAK package Product overview: STD110N8F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 0.0056 Ohm, 110 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 0.0056 Ohm, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD110N8F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80 V 0.0056 Ohm 110 A MOSFET Transistor
278-STD110N8F6
N-Channel 80 V 0.0056 Ohm 110 A MOSFET Transistor 278-STD110N8F6
N-channel 80 V, 0.0056 Ohm typ., 110 A, STripFET F6 Power MOSFET in a DPAK package Product overview: STD110N8F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 0.0056 Ohm, 110 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 0.0056 Ohm, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD110N8F6 can be used for catalog matching and distributor lookup.

N-channel 80 V, 0.0056 Ohm typ., 110 A, STripFET F6 Power MOSFET in a DPAK package Product overview: STD110N8F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 0.0056 Ohm, 110 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 0.0056 Ohm, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD110N8F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD110N8F6 - 1102843-STD110N8F6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD110N8F6
1102843-STD110N8F6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD110N8F6 1102843-STD110N8F6
Manufacturer: STMicroelectronics Win Source Part Number: 1102843-STD110N8F6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 167W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 9130pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): IPD053N08N3G; IPD053N08N3 GXT; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102843-STD110N8F6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 167W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 9130pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): IPD053N08N3G; IPD053N08N3 GXT;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-16032-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16032-1-ND
Single FETs, MOSFETs 497-16032-1-ND
N-Channel 80V 80A (Tc) 167W (Tc) Surface Mount DPAK

N-Channel 80V 80A (Tc) 167W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16032-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16032-6-ND
Single FETs, MOSFETs 497-16032-6-ND
N-Channel 80V 80A (Tc) 167W (Tc) Surface Mount DPAK

N-Channel 80V 80A (Tc) 167W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16032-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16032-2-ND
Single FETs, MOSFETs 497-16032-2-ND
N-Channel 80V 80A (Tc) 167W (Tc) Surface Mount DPAK

N-Channel 80V 80A (Tc) 167W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD110N8F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD110N8F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD110N8F6
MOSFET N-CH 80V 80A DPAK

MOSFET N-CH 80V 80A DPAK

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STD110N8F6
Triode/MOS Tube/Transistor >> MOSFETs STD110N8F6
80V 80A 6.5mΩ@40A,10V 167W 4.5V@250uA null DPAK MOSFETs ROHS

80V 80A 6.5mΩ@40A,10V 167W 4.5V@250uA null DPAK MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 80V, 80A, 175Deg C, 167W; Transistor Polarity Stmicroelectronics - 26AH0143 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 80A, 175Deg C, 167W; Transistor Polarity Stmicroelectronics
26AH0143
Mosfet, N-Ch, 80V, 80A, 175Deg C, 167W; Transistor Polarity Stmicroelectronics 26AH0143
MOSFET, N-CH, 80V, 80A, 175DEG C, 167W; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0056ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 80V, 80A, 175DEG C, 167W; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0056ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 80 V, 0.0056 Ohm typ., 110 A, STripFET F6 Power MOSFET in a DPAK package

MOSFET N-channel 80 V, 0.0056 Ohm typ., 110 A, STripFET F6 Power MOSFET in a DPAK package

Buy Now Datasheet
Single FETs, MOSFETs - STD110N8F6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD110N8F6
Single FETs, MOSFETs STD110N8F6
MOSFET N-CH 80V 80A DPAK

MOSFET N-CH 80V 80A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD110N8F6 1102843-STD110N8F6 497-16032-1-ND STD110N8F6 STD110N8F6 26AH0143 STD110N8F6 STD110N8F6
Product Name N-Channel 80 V 0.0056 Ohm 110 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD110N8F6 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 80V, 80A, 175Deg C, 167W; Transistor Polarity Stmicroelectronics MOSFET Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 80 volts 80 volts 80 volts
PD 167000 milliwatts 167000 milliwatts 167000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data