STMicroelectronics, Inc. 60V 10A MOSFET Transistor STD10PF06-1

Description
60V P-CH MOSFET, 10A, 200mR, TO-251AA Product overview: STD10PF06-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10PF06-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V P-CH MOSFET, 10A, 200mR, TO-251AA Product overview: STD10PF06-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10PF06-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 10A MOSFET Transistor
278-STD10PF06-1
60V 10A MOSFET Transistor 278-STD10PF06-1
60V P-CH MOSFET, 10A, 200mR, TO-251AA Product overview: STD10PF06-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10PF06-1 can be used for catalog matching and distributor lookup.

60V P-CH MOSFET, 10A, 200mR, TO-251AA Product overview: STD10PF06-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10PF06-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10PF06-1 - 1031979-STD10PF06-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10PF06-1
1031979-STD10PF06-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10PF06-1 1031979-STD10PF06-1
Manufacturer: STMicroelectronics Win Source Part Number: 1031979-STD10PF06-1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 75

Manufacturer: STMicroelectronics
Win Source Part Number: 1031979-STD10PF06-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 850pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 75

Buy Now Datasheet
Single FETs, MOSFETs - 497-12781-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12781-5-ND
Single FETs, MOSFETs 497-12781-5-ND
P-Channel 60V 10A (Tc) 40W (Tc) Through Hole I-PAK

P-Channel 60V 10A (Tc) 40W (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD10PF06-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD10PF06-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD10PF06-1
MOSFET P-CH 60V 10A IPAK

MOSFET P-CH 60V 10A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STD10PF06-1 1031979-STD10PF06-1 497-12781-5-ND STD10PF06-1
Product Name 60V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10PF06-1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
PD 40000 milliwatts 40000 milliwatts
TJ -65 C (-85 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data