STMicroelectronics, Inc. Single FETs, MOSFETs STD10P10F6

Description
P-Channel 100V 10A (Tc) 40W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
P-Channel 100V 10A (Tc) 40W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16300-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16300-1-ND
Single FETs, MOSFETs 497-16300-1-ND
P-Channel 100V 10A (Tc) 40W (Tc) Surface Mount DPAK

P-Channel 100V 10A (Tc) 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16300-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16300-2-ND
Single FETs, MOSFETs 497-16300-2-ND
P-Channel 100V 10A (Tc) 40W (Tc) Surface Mount DPAK

P-Channel 100V 10A (Tc) 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16300-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16300-6-ND
Single FETs, MOSFETs 497-16300-6-ND
P-Channel 100V 10A (Tc) 40W (Tc) Surface Mount DPAK

P-Channel 100V 10A (Tc) 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10P10F6 - 1102841-STD10P10F6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10P10F6
1102841-STD10P10F6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10P10F6 1102841-STD10P10F6
Manufacturer: STMicroelectronics Win Source Part Number: 1102841-STD10P10F6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 16.5nC @ 10V Max Input Capacitance: 864pF @ 80V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 180 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1102841-STD10P10F6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 16.5nC @ 10V
Max Input Capacitance: 864pF @ 80V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 180 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
P-Channel 100 V 0.136 Ohm 10 A MOSFET Transistor
278-STD10P10F6
P-Channel 100 V 0.136 Ohm 10 A MOSFET Transistor 278-STD10P10F6
P-channel 100 V, 0.136 Ohm typ., 10 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD10P10F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100 V, 0.136 Ohm, 10 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.136 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10P10F6 can be used for catalog matching and distributor lookup.

P-channel 100 V, 0.136 Ohm typ., 10 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD10P10F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100 V, 0.136 Ohm, 10 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.136 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10P10F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD10P10F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD10P10F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD10P10F6
MOSFET P-CH 100V 10A DPAK

MOSFET P-CH 100V 10A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-channel 100 V, 0.136 Ohm typ., 10 A STripFET F6 Power MOSFET in a DPAK package

MOSFET P-channel 100 V, 0.136 Ohm typ., 10 A STripFET F6 Power MOSFET in a DPAK package

Buy Now Datasheet
Mosfet, P-Ch, -100V, -10A, To252Aa-3; Transistor Polarity Stmicroelectronics - 32AJ8876 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -100V, -10A, To252Aa-3; Transistor Polarity Stmicroelectronics
32AJ8876
Mosfet, P-Ch, -100V, -10A, To252Aa-3; Transistor Polarity Stmicroelectronics 32AJ8876
MOSFET, P-CH, -100V, -10A, TO252AA-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-10A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.136ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

MOSFET, P-CH, -100V, -10A, TO252AA-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-10A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.136ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STD10P10F6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD10P10F6
Single FETs, MOSFETs STD10P10F6
MOSFET P-CH 100V 10A DPAK

MOSFET P-CH 100V 10A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-16300-1-ND 1102841-STD10P10F6 278-STD10P10F6 STD10P10F6 STD10P10F6 32AJ8876 STD10P10F6
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10P10F6 P-Channel 100 V 0.136 Ohm 10 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Ch, -100V, -10A, To252Aa-3; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK DPAK TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 100 volts 100 volts
PD 40000 milliwatts 40000 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data