STMicroelectronics, Inc. Single FETs, MOSFETs STD10NF30

Description
N-Channel 300V 10A (Tc) 103W (Tc) Surface Mount D-PAK (TO-252)
Request a Quote Datasheet
Description
N-Channel 300V 10A (Tc) 103W (Tc) Surface Mount D-PAK (TO-252)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-19308-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19308-1-ND
Single FETs, MOSFETs 497-19308-1-ND
N-Channel 300V 10A (Tc) 103W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 300V 10A (Tc) 103W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single FETs, MOSFETs - 497-19308-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19308-2-ND
Single FETs, MOSFETs 497-19308-2-ND
N-Channel 300V 10A (Tc) 103W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 300V 10A (Tc) 103W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single FETs, MOSFETs - 497-19308-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19308-6-ND
Single FETs, MOSFETs 497-19308-6-ND
N-Channel 300V 10A (Tc) 103W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 300V 10A (Tc) 103W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 300 V 0.28 Ohm MOSFET Transistor
278-STD10NF30
Automotive N-Channel 300 V 0.28 Ohm MOSFET Transistor 278-STD10NF30
Automotive-grade N-channel 300 V, 0.28 Ohm typ., 10 A MESH OVERLAY Power MOSFET in a DPAK package Product overview: STD10NF30 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 300 V, 0.28 Ohm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 300 V, 0.28 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10NF30 can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 300 V, 0.28 Ohm typ., 10 A MESH OVERLAY Power MOSFET in a DPAK package Product overview: STD10NF30 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 300 V, 0.28 Ohm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 300 V, 0.28 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10NF30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STD10NF30 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD10NF30
Single FETs, MOSFETs STD10NF30
MOSFET N-CHANNEL 300V 10A DPAK

MOSFET N-CHANNEL 300V 10A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD10NF30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD10NF30
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD10NF30
MOSFET N-CHANNEL 300V 10A DPAK

MOSFET N-CHANNEL 300V 10A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 300 V, 0.28 Ohm typ., 10 A MESH OVERLAY Power MOSFET in a DPAK package

MOSFET Automotive-grade N-channel 300 V, 0.28 Ohm typ., 10 A MESH OVERLAY Power MOSFET in a DPAK package

Buy Now Datasheet
Mosfet, N-Ch, 300V, 10A, To-252 Rohs Compliant Stmicroelectronics - 47AK6925 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 300V, 10A, To-252 Rohs Compliant Stmicroelectronics
47AK6925
Mosfet, N-Ch, 300V, 10A, To-252 Rohs Compliant Stmicroelectronics 47AK6925
MOSFET, N-CH, 300V, 10A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 300V, 10A, TO-252 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-19308-1-ND 278-STD10NF30 STD10NF30 STD10NF30 STD10NF30 47AK6925
Product Name Single FETs, MOSFETs Automotive N-Channel 300 V 0.28 Ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 300V, 10A, To-252 Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data