STMicroelectronics, Inc. 100V 13A DPAK MOSFET Transistor STD10NF10T4

Description
100V 13A N-CH MOSFET, 115mR Rds On, DPAK Product overview: STD10NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10NF10T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100V 13A N-CH MOSFET, 115mR Rds On, DPAK Product overview: STD10NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10NF10T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 13A DPAK MOSFET Transistor
278-STD10NF10T4
100V 13A DPAK MOSFET Transistor 278-STD10NF10T4
100V 13A N-CH MOSFET, 115mR Rds On, DPAK Product overview: STD10NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10NF10T4 can be used for catalog matching and distributor lookup.

100V 13A N-CH MOSFET, 115mR Rds On, DPAK Product overview: STD10NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10NF10T4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-3153-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3153-1-ND
Single FETs, MOSFETs 497-3153-1-ND
N-Channel 100V 13A (Tc) 50W (Tc) Surface Mount DPAK

N-Channel 100V 13A (Tc) 50W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-3153-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3153-2-ND
Single FETs, MOSFETs 497-3153-2-ND
N-Channel 100V 13A (Tc) 50W (Tc) Surface Mount DPAK

N-Channel 100V 13A (Tc) 50W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-3153-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3153-6-ND
Single FETs, MOSFETs 497-3153-6-ND
N-Channel 100V 13A (Tc) 50W (Tc) Surface Mount DPAK

N-Channel 100V 13A (Tc) 50W (Tc) Surface Mount DPAK

Buy Now Datasheet
MOSFETs - 7609531P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609531P
MOSFETs 7609531P
MOSFET N-Channel 100V 13A TO252

MOSFET N-Channel 100V 13A TO252

Supplier's Site
MOSFETs - 7609531 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609531
MOSFETs 7609531
MOSFET N-Channel 100V 13A TO252

MOSFET N-Channel 100V 13A TO252

Supplier's Site
MOSFETs - 1687461 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687461
MOSFETs 1687461
MOSFET N-Channel 100V 13A TO252

MOSFET N-Channel 100V 13A TO252

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10NF10T4 - 031106-STD10NF10T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10NF10T4
031106-STD10NF10T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10NF10T4 031106-STD10NF10T4
Manufacturer: STMicroelectronics Win Source Part Number: 031106-STD10NF10T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Family Name: STD10NF10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 460pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 130 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): IRLR130A; IRLR130ATM_NL; IRLR130ATF; Introduction Date: September 09, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 031106-STD10NF10T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Family Name: STD10NF10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 460pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 130 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): IRLR130A; IRLR130ATM_NL; IRLR130ATF;
Introduction Date: September 09, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - STD10NF10T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD10NF10T4
Single FETs, MOSFETs STD10NF10T4
MOSFET N-CH 100V 13A DPAK

MOSFET N-CH 100V 13A DPAK

Supplier's Site Datasheet
N Channel Mosfet, 100V, 13A, D-Pak, Full Reel; Channel Type Stmicroelectronics - 57P0707 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 13A, D-Pak, Full Reel; Channel Type Stmicroelectronics
57P0707
N Channel Mosfet, 100V, 13A, D-Pak, Full Reel; Channel Type Stmicroelectronics 57P0707
N CHANNEL MOSFET, 100V, 13A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 13A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 100V, 0.13Ohm, 13A, To-252-3; Transistor Polarity Stmicroelectronics - 26M3504 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 0.13Ohm, 13A, To-252-3; Transistor Polarity Stmicroelectronics
26M3504
Mosfet, N Channel, 100V, 0.13Ohm, 13A, To-252-3; Transistor Polarity Stmicroelectronics 26M3504
MOSFET, N CHANNEL, 100V, 0.13OHM, 13A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:13A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.13ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 0.13OHM, 13A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:13A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.13ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD10NF10T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD10NF10T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD10NF10T4
N-channel 100 V, 0.115 Ohm typ.

N-channel 100 V, 0.115 Ohm typ.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 100 Volt 10 Amp

MOSFET N-Ch 100 Volt 10 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD10NF10T4 497-3153-1-ND 7609531P 7609531 031106-STD10NF10T4 STD10NF10T4 57P0707 26M3504 STD10NF10T4 STD10NF10T4
Product Name 100V 13A DPAK MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10NF10T4 Single FETs, MOSFETs N Channel Mosfet, 100V, 13A, D-Pak, Full Reel; Channel Type Stmicroelectronics Mosfet, N Channel, 100V, 0.13Ohm, 13A, To-252-3; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 50000 milliwatts 50000 milliwatts 50000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products