STMicroelectronics, Inc. Single FETs, MOSFETs STD10N60M2

Description
N-Channel 600V 7.5A (Tc) 85W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 600V 7.5A (Tc) 85W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13937-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13937-1-ND
Single FETs, MOSFETs 497-13937-1-ND
N-Channel 600V 7.5A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 600V 7.5A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13937-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13937-2-ND
Single FETs, MOSFETs 497-13937-2-ND
N-Channel 600V 7.5A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 600V 7.5A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13937-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13937-6-ND
Single FETs, MOSFETs 497-13937-6-ND
N-Channel 600V 7.5A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 600V 7.5A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10N60M2 - 135177-STD10N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10N60M2
135177-STD10N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10N60M2 135177-STD10N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 135177-STD10N60M2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Family Name: STD10N60M2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 13.5nC @ 10V Max Input Capacitance: 400pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 600 mOhm @ 3A, 10V Alternative Parts (Cross-Reference): NDD60N550U1T4G; NDD60N550U1-35G; SPD07N60C3ZT; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 135177-STD10N60M2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Family Name: STD10N60M2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 13.5nC @ 10V
Max Input Capacitance: 400pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 600 mOhm @ 3A, 10V
Alternative Parts (Cross-Reference): NDD60N550U1T4G; NDD60N550U1-35G; SPD07N60C3ZT;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 7.5A DPAK MOSFET Transistor
278-STD10N60M2
600V 7.5A DPAK MOSFET Transistor 278-STD10N60M2
600V 7.5A N-CH MOSFET DPAK Product overview: STD10N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10N60M2 can be used for catalog matching and distributor lookup.

600V 7.5A N-CH MOSFET DPAK Product overview: STD10N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STD10N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD10N60M2
Single FETs, MOSFETs STD10N60M2
MOSFET N-CH 600V 7.5A DPAK

MOSFET N-CH 600V 7.5A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V 0.56Ohm 7.5A MDmesh M2

MOSFET N-CH 600V 0.56Ohm 7.5A MDmesh M2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD10N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD10N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD10N60M2
MOSFET N-CH 600V 7.5A DPAK

MOSFET N-CH 600V 7.5A DPAK

Supplier's Site
Mosfet, N-Ch, 600V, 7.5A, To-252; Transistor Polarity Stmicroelectronics - 51AC9541 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 7.5A, To-252; Transistor Polarity Stmicroelectronics
51AC9541
Mosfet, N-Ch, 600V, 7.5A, To-252; Transistor Polarity Stmicroelectronics 51AC9541
MOSFET, N-CH, 600V, 7.5A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:7.5A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.55ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 7.5A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:7.5A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.55ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13937-1-ND 135177-STD10N60M2 278-STD10N60M2 STD10N60M2 STD10N60M2 STD10N60M2 51AC9541
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10N60M2 600V 7.5A DPAK MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 7.5A, To-252; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
V(BR)DSS 600 volts 600 volts
PD 85000 milliwatts 85000 milliwatts 85000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805S-7TRL - 769350-AUIRF3805S-7TRL - Win Source Electronics
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
5 suppliers