Win Source Part Number: 1002569-STD10LN80K5
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ K5
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Rds On (Max) @ Id, Vgs: 630mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 110W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252)
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 427 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STD10LN80K5-ND,497-S
Base Product Number: STD10
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 800V 8A (Tc) 110W (Tc) Surface Mount D-PAK (TO-252)
N-Channel 800V 8A (Tc) 110W (Tc) Surface Mount D-PAK (TO-252)
N-Channel 800V 8A (Tc) 110W (Tc) Surface Mount D-PAK (TO-252)
N-channel 800 V, 0.55 Ohm typ., 8 A MDmesh K5 Power MOSFET in a DPAK package Product overview: STD10LN80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.55 Ohm, 8 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.55 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10LN80K5 can be used for catalog matching and distributor lookup.
MOSFET N-channel 800 V, 0.55 Ohm typ., 8 A MDmesh K5 Power MOSFET in a DPAK package
MOSFET N-CHANNEL 800V 8A DPAK
MOSFET, N-CH, 800V, 8A, TO-252 ROHS COMPLIANT: YES
MOSFET N-CHANNEL 800V 8A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1002569-STD10LN80K5 | 497-STD10LN80K5TR-ND | 278-STD10LN80K5 | STD10LN80K5 | STD10LN80K5 | 47AK6924 | STD10LN80K5 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | N-Channel 800 V 0.55 Ohm 8 A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 800V, 8A, To-252 Rohs Compliant Stmicroelectronics | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| PD | 110000 milliwatts | 110000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |