STMicroelectronics, Inc. 30V 80A DPAK MOSFET Transistor STD100N3LF3

Description
N-Ch 30V 80A 4.5mR DPAK Power MOSFET Product overview: STD100N3LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD100N3LF3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch 30V 80A 4.5mR DPAK Power MOSFET Product overview: STD100N3LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD100N3LF3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 80A DPAK MOSFET Transistor
278-STD100N3LF3
30V 80A DPAK MOSFET Transistor 278-STD100N3LF3
N-Ch 30V 80A 4.5mR DPAK Power MOSFET Product overview: STD100N3LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD100N3LF3 can be used for catalog matching and distributor lookup.

N-Ch 30V 80A 4.5mR DPAK Power MOSFET Product overview: STD100N3LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD100N3LF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD100N3LF3 - 1102838-STD100N3LF3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD100N3LF3
1102838-STD100N3LF3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD100N3LF3 1102838-STD100N3LF3
Manufacturer: STMicroelectronics Win Source Part Number: 1102838-STD100N3LF3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 27nC @ 5V Max Input Capacitance: 2060pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1102838-STD100N3LF3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 27nC @ 5V
Max Input Capacitance: 2060pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N Ch 30V 0.0045 Ohm 80A

MOSFET N Ch 30V 0.0045 Ohm 80A

Buy Now Datasheet
Mosfet, N-Ch, 30V, 80A, To-252 Rohs Compliant Stmicroelectronics - 47AK6926 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 80A, To-252 Rohs Compliant Stmicroelectronics
47AK6926
Mosfet, N-Ch, 30V, 80A, To-252 Rohs Compliant Stmicroelectronics 47AK6926
MOSFET, N-CH, 30V, 80A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 80A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - STD100N3LF3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD100N3LF3
Single FETs, MOSFETs STD100N3LF3
MOSFET N-CH 30V 80A DPAK

MOSFET N-CH 30V 80A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD100N3LF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD100N3LF3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD100N3LF3
MOSFET N-CH 30V 80A DPAK

MOSFET N-CH 30V 80A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD100N3LF3 1102838-STD100N3LF3 STD100N3LF3 47AK6926 STD100N3LF3 STD100N3LF3
Product Name 30V 80A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD100N3LF3 MOSFET Mosfet, N-Ch, 30V, 80A, To-252 Rohs Compliant Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers