STMicroelectronics, Inc. 100V 80A DPAK MOSFET Transistor STD100N10F7

Description
N-Ch 100V 80A 8mR MOSFET DPAK Product overview: STD100N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD100N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch 100V 80A 8mR MOSFET DPAK Product overview: STD100N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD100N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 80A DPAK MOSFET Transistor
278-STD100N10F7
100V 80A DPAK MOSFET Transistor 278-STD100N10F7
N-Ch 100V 80A 8mR MOSFET DPAK Product overview: STD100N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD100N10F7 can be used for catalog matching and distributor lookup.

N-Ch 100V 80A 8mR MOSFET DPAK Product overview: STD100N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD100N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13548-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13548-2-ND
Single FETs, MOSFETs 497-13548-2-ND
N-Channel 100V 80A (Tc) 120W (Tc) Surface Mount DPAK

N-Channel 100V 80A (Tc) 120W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13548-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13548-6-ND
Single FETs, MOSFETs 497-13548-6-ND
N-Channel 100V 80A (Tc) 120W (Tc) Surface Mount DPAK

N-Channel 100V 80A (Tc) 120W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13548-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13548-1-ND
Single FETs, MOSFETs 497-13548-1-ND
N-Channel 100V 80A (Tc) 120W (Tc) Surface Mount DPAK

N-Channel 100V 80A (Tc) 120W (Tc) Surface Mount DPAK

Buy Now Datasheet
MOSFETs - 7863592 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7863592
MOSFETs 7863592
MOSFET N-Ch 100V 80A MDmesh II DPAK

MOSFET N-Ch 100V 80A MDmesh II DPAK

Supplier's Site
MOSFETs - 1032005 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1032005
MOSFETs 1032005
MOSFET N-Ch 100V 80A MDmesh II DPAK

MOSFET N-Ch 100V 80A MDmesh II DPAK

Supplier's Site
MOSFETs - 7863592P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7863592P
MOSFETs 7863592P
MOSFET N-Ch 100V 80A MDmesh II DPAK

MOSFET N-Ch 100V 80A MDmesh II DPAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD100N10F7 - 1102836-STD100N10F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD100N10F7
1102836-STD100N10F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD100N10F7 1102836-STD100N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 1102836-STD100N10F7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 61nC @ 10V Max Input Capacitance: 4369pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1102836-STD100N10F7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 61nC @ 10V
Max Input Capacitance: 4369pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - STD100N10F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD100N10F7
Single FETs, MOSFETs STD100N10F7
MOSFET N CH 100V 80A DPAK

MOSFET N CH 100V 80A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 0.0068mOhm 80A STripFETVII 120W

MOSFET N-Ch 100V 0.0068mOhm 80A STripFETVII 120W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD100N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD100N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD100N10F7
MOSFET N CH 100V 80A DPAK

MOSFET N CH 100V 80A DPAK

Supplier's Site
Mosfet, N-Ch, 100V, 80A, To-252-3; Channel Type Stmicroelectronics - 98Y2468 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 80A, To-252-3; Channel Type Stmicroelectronics
98Y2468
Mosfet, N-Ch, 100V, 80A, To-252-3; Channel Type Stmicroelectronics 98Y2468
MOSFET, N-CH, 100V, 80A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:80A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 80A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:80A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD100N10F7 497-13548-2-ND 7863592 7863592P 1102836-STD100N10F7 STD100N10F7 STD100N10F7 STD100N10F7 98Y2468
Product Name 100V 80A DPAK MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD100N10F7 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 80A, To-252-3; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 120000 milliwatts 120000 milliwatts 120000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data