STMicroelectronics LED Drivers STCS2ASPR

Description
LED Driver IC 1 Output Linear PWM Dimming 2A 10-PowerSO
Description
LED Driver IC 1 Output Linear PWM Dimming 2A 10-PowerSO
Datasheet
Datasheet Summary
Powered by GS/AI

The STCS2ASPR is a constant current LED driver designed for low voltage applications, supporting input voltages from 4.5 V to 40 V. It can deliver up to 2 A output current with a precision of ± 10%, making it suitable for various LED lighting applications, including small appliances and automotive lighting. The driver features a PWM dimming pin for brightness control and a shutdown pin for power management. An open-drain output provides diagnostic information regarding load disconnection. Additionally, the device allows for slope control of the current rise using an external capacitor, which helps reduce electromagnetic interference (EMI). The STCS2ASPR is packaged in a PowerSO-10 format, facilitating integration into compact designs.

Datasheet Summary
Powered by GS/AI

The STCS2ASPR is a constant current LED driver designed for low voltage applications, supporting input voltages from 4.5 V to 40 V. It can deliver up to 2 A output current with a precision of ± 10%, making it suitable for various LED lighting applications, including small appliances and automotive lighting. The driver features a PWM dimming pin for brightness control and a shutdown pin for power management. An open-drain output provides diagnostic information regarding load disconnection. Additionally, the device allows for slope control of the current rise using an external capacitor, which helps reduce electromagnetic interference (EMI). The STCS2ASPR is packaged in a PowerSO-10 format, facilitating integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - STCS2ASPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
STCS2ASPR
LED Drivers STCS2ASPR
LED Driver IC 1 Output Linear PWM Dimming 2A 10-PowerSO

LED Driver IC 1 Output Linear PWM Dimming 2A 10-PowerSO

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number STCS2ASPR
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT366D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53315-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details