Manufacturer: STMicroelectronics
Win Source Part Number: 845863-STCS1PUR
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: STCS1
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-5962-1, 497-5962-6, 497-5962-2
LED Driver IC 1 Output Linear PWM Dimming 1.5A 8-DFN (3x3)
LED Driver IC 1 Output Linear PWM Dimming 1.5A 8-DFN (3x3)
LED Driver IC 1 Output Linear PWM Dimming 1.5A 8-DFN (3x3)
1.5A MAX CONSTANT CURRENT LED DRIVER Product overview: STCS1PUR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCS1PUR can be used for catalog matching and distributor lookup.
IC LED DRVR LINEAR PWM 1.5A 8DFN
IC, LED DRIVER, DFN, FULL REEL; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:DFN; No. of Pins:8Pins; Input Voltage Min:4.5V; Input Voltage Max:40V; MSL:- RoHS Compliant: Yes
LED DRIVER, CONSTANT CURRENT, DFN-8; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:DFN; No. of Pins:8Pins; Input Voltage Min:4.5V; Input Voltage Max:40V; RoHS Compliant: Yes
IC LED DRIVER LIN DIM 1.5A 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 845863-STCS1PUR | 497-5962-2-ND | 137-STCS1PUR | STCS1PUR | 57P0685 | 07AH6952 | STCS1PUR |
| Product Name | PMIC - PMIC - LED Drivers - STCS1PUR | LED Drivers | 1.5A LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Ic, Led Driver, Dfn, Full Reel; Device Topology Stmicroelectronics | Led Driver, Constant Current, Dfn-8; Device Topology Stmicroelectronics | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | |||
| Output Current | 1500 milliamps | 1500 milliamps | 500 milliamps | 1500 milliamps |