STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STCS1DEMO1

Description
Win Source Part Number: 1283838-STCS1DEMO1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Output: 4V Voltage - Input: 4.5V ~ 40V Current - Output / Channel: 1.5A Supplied Contents: Board(s) Utilized IC / Part: STCS1 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-5960 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283838-STCS1DEMO1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Output: 4V Voltage - Input: 4.5V ~ 40V Current - Output / Channel: 1.5A Supplied Contents: Board(s) Utilized IC / Part: STCS1 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-5960 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283838-STCS1DEMO1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283838-STCS1DEMO1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283838-STCS1DEMO1
Win Source Part Number: 1283838-STCS1DEMO1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Output: 4V Voltage - Input: 4.5V ~ 40V Current - Output / Channel: 1.5A Supplied Contents: Board(s) Utilized IC / Part: STCS1 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-5960 Product Status: Obsolete

Win Source Part Number: 1283838-STCS1DEMO1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Output: 4V
Voltage - Input: 4.5V ~ 40V
Current - Output / Channel: 1.5A
Supplied Contents: Board(s)
Utilized IC / Part: STCS1
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 497-5960
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STCS1DEMO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STCS1DEMO1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STCS1DEMO1
BOARD DEMO FOR STCS1P

BOARD DEMO FOR STCS1P

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283838-STCS1DEMO1 STCS1DEMO1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
TB,TSY-172LNB+,MC1631-1,50 OHM - TB-943+ - Mini-Circuits
Specs
Category Developement Board
View Details
RS232 Carrier Board for XBee Plugins - AS-ADP-12VRS232-TO-XBEE-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details