STMicroelectronics, Inc. Drive Cable and Accessory STCS1APHR

Description
(PRICE/TR), LED DRIVER, 1 BIT, SOIC FULL REEL; DEVICE TOPOLOGY:CONSTANT CURRENT; NO. OF OUTPUTS:1OUTPUTS; OUTPUT CURRENT:1.5A; OUTPUT VOLTAGE:-; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:40V; MSL:- ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TR), LED DRIVER, 1 BIT, SOIC FULL REEL; DEVICE TOPOLOGY:CONSTANT CURRENT; NO. OF OUTPUTS:1OUTPUTS; OUTPUT CURRENT:1.5A; OUTPUT VOLTAGE:-; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:40V; MSL:- ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive Cable and Accessory - 32265660 - Radwell International
Willingboro, NJ, United States
Drive Cable and Accessory
32265660
Drive Cable and Accessory 32265660
(PRICE/TR), LED DRIVER, 1 BIT, SOIC FULL REEL; DEVICE TOPOLOGY:CONSTANT CURRENT; NO. OF OUTPUTS:1OUTPUTS; OUTPUT CURRENT:1.5A; OUTPUT VOLTAGE:-; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:40V; MSL:- ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), LED DRIVER, 1 BIT, SOIC FULL REEL; DEVICE TOPOLOGY:CONSTANT CURRENT; NO. OF OUTPUTS:1OUTPUTS; OUTPUT CURRENT:1.5A; OUTPUT VOLTAGE:-; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:40V; MSL:- ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 32265660
Product Name Drive Cable and Accessory
Unlock Full Specs
to access all available technical data