0.5A MAX CONSTANT CURRENT LED DRIVER Product overview: STCS05DR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 0.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCS05DR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear PWM Dimming 500mA 8-SOIC
LED Driver IC 1 Output Linear PWM Dimming 500mA 8-SOIC
LED Driver IC 1 Output Linear PWM Dimming 500mA 8-SOIC
Win Source Part Number: 979525-STCS05DR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output / Channel: 500mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 40V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-6914-1,497-6914-
Base Product Number: STCS05
IC LED DRVR LIN PWM 500MA 8SOIC
LED DRIVER, 1 BIT, SOIC FULL REEL; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8Pins; Input Voltage Min:4.5V; Input Voltage Max:40V; MSL:- RoHS Compliant: Yes
LED DRIVER, CONSTANT CURRENT, SOIC-8 ROHS COMPLIANT: YES
IC LED DRIVER LIN DIM 500MA 8SO
IC LED DRIVER LIN DIM 500MA 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-STCS05DR | 497-6914-2-ND | 979525-STCS05DR | STCS05DR | 57P0681 | 69AH2682 | 761-STCS05DR | STCS05DR |
| Product Name | 0.5A LED Driver IC | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, 1 Bit, Soic Full Reel; Device Topology Stmicroelectronics | Led Driver, Constant Current, Soic-8 Rohs Compliant Stmicroelectronics | IC LED DRIVER LIN DIM 500MA 8SO | PMIC - LED Drivers |
| Number of Channels | 1 # | |||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | ||||
| Output Current | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps |