STMicroelectronics LED Drivers STCS05ADR

Description
LED Driver IC 1 Output Linear PWM Dimming 500mA 8-SOIC
Description
LED Driver IC 1 Output Linear PWM Dimming 500mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The STCS05ADR is a BiCMOS constant current LED driver designed to deliver a maximum output current of 0.5 A with a precision of ±10%. It operates with input voltages ranging from 4.5 V to 40 V and features a low voltage overhead of less than 0.5 V. The current can be adjusted using an external resistor, and the device includes a dedicated pin for PWM dimming, allowing for flexible brightness control. An external capacitor can be used to set the current rise time, which helps reduce electromagnetic interference (EMI). Additionally, the STCS05ADR provides an open-drain output for load disconnection diagnostics, enhancing reliability in applications. This LED driver is suitable for low voltage lighting and small appliance LED lighting applications.

Datasheet Summary
Powered by GS/AI

The STCS05ADR is a BiCMOS constant current LED driver designed to deliver a maximum output current of 0.5 A with a precision of ±10%. It operates with input voltages ranging from 4.5 V to 40 V and features a low voltage overhead of less than 0.5 V. The current can be adjusted using an external resistor, and the device includes a dedicated pin for PWM dimming, allowing for flexible brightness control. An external capacitor can be used to set the current rise time, which helps reduce electromagnetic interference (EMI). Additionally, the STCS05ADR provides an open-drain output for load disconnection diagnostics, enhancing reliability in applications. This LED driver is suitable for low voltage lighting and small appliance LED lighting applications.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - STCS05ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
STCS05ADR
LED Drivers STCS05ADR
LED Driver IC 1 Output Linear PWM Dimming 500mA 8-SOIC

LED Driver IC 1 Output Linear PWM Dimming 500mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number STCS05ADR
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDS8265HXUMA3TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 8 amps
View Details
4 suppliers
 - 74LVC2G126GT/S500 - Rochester Electronics
Specs
Package Type SOT833
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details