Manufacturer: STMicroelectronics
Win Source Part Number: 897909-STCN75DS2F
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: STCN75
Categories: Sensors
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1026-STCN75DS2F, 497-6317-6, 497-6317-1, 497-6317-2
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP
DIGITAL TEMPERATURE SENSOR, -55TO125DEGC ROHS COMPLIANT: YES
SENSOR DIGITAL -55C-125C 8MSOP
SENSOR DIGITAL -55C-125C 8MSOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 897909-STCN75DS2F | 497-6317-2-ND | 54AH6891 | STCN75DS2F | STCN75DS2F |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - STCN75DS2F | Analog and Digital Output | Digital Temperature Sensor, -55To125Degc Rohs Compliant Stmicroelectronics | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |