STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) STCMB1TR

Description
Win Source Part Number: 1253285-STCMB1TR Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency - Switching: 500kHz Mode: Discontinuous (Transition) Voltage - Supply: 10V ~ 20V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18015-2,497-1801 5-1,497-18015-6,STCM B1TR Base Product Number: STCMB1
Request a Quote Datasheet
Description
Win Source Part Number: 1253285-STCMB1TR Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency - Switching: 500kHz Mode: Discontinuous (Transition) Voltage - Supply: 10V ~ 20V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18015-2,497-1801 5-1,497-18015-6,STCM B1TR Base Product Number: STCMB1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction)
1253285-STCMB1TR
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) 1253285-STCMB1TR
Win Source Part Number: 1253285-STCMB1TR Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency - Switching: 500kHz Mode: Discontinuous (Transition) Voltage - Supply: 10V ~ 20V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18015-2,497-1801 5-1,497-18015-6,STCM B1TR Base Product Number: STCMB1

Win Source Part Number: 1253285-STCMB1TR
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency - Switching: 500kHz
Mode: Discontinuous (Transition)
Voltage - Supply: 10V ~ 20V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18015-2,497-18015-1,497-18015-6,STCMB1TR
Base Product Number: STCMB1

Buy Now Datasheet
PFC (Power Factor Correction) - 497-18015-2-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-18015-2-ND
PFC (Power Factor Correction) 497-18015-2-ND
PFC IC Discontinuous (Transition) 500kHz 20-SO

PFC IC Discontinuous (Transition) 500kHz 20-SO

Buy Now Datasheet
PFC (Power Factor Correction) - STCMB1TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
STCMB1TR
PFC (Power Factor Correction) STCMB1TR
PFC IC Discontinuous (Transition) 500kHz 20-SO

PFC IC Discontinuous (Transition) 500kHz 20-SO

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - STCMB1TR - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
STCMB1TR
PMIC - PFC (Power Factor Correction) STCMB1TR
IC PFC CTL TRANSITION 500KZ 20SO

IC PFC CTL TRANSITION 500KZ 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - STCMB1TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
STCMB1TR
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) STCMB1TR
Transition mode (TM) PFC with X-

Transition mode (TM) PFC with X-

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
STCMB1TR
Power Factor Correction - PFC STCMB1TR
Power Factor Correction - PFC TM PFC with X-cap discharge and LLC resonant combo controller

Power Factor Correction - PFC TM PFC with X-cap discharge and LLC resonant combo controller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 1253285-STCMB1TR 497-18015-2-ND STCMB1TR STCMB1TR STCMB1TR STCMB1TR
Product Name Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction) PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC
Unlock Full Specs
to access all available technical data

Similar Products