STMicroelectronics, Inc. PFC (Power Factor Correction) STCMB1

Description
PFC IC Discontinuous (Transition) 500kHz 20-SO
Request a Quote Datasheet
Description
PFC IC Discontinuous (Transition) 500kHz 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 497-17810-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-17810-ND
PFC (Power Factor Correction) 497-17810-ND
PFC IC Discontinuous (Transition) 500kHz 20-SO

PFC IC Discontinuous (Transition) 500kHz 20-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction)
1253284-STCMB1
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) 1253284-STCMB1
Win Source Part Number: 1253284-STCMB1 Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction) Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Frequency - Switching: 500kHz Mode: Discontinuous (Transition) Voltage - Supply: 10V ~ 20V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17810,STCMB1 Base Product Number: STCMB1

Win Source Part Number: 1253284-STCMB1
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency - Switching: 500kHz
Mode: Discontinuous (Transition)
Voltage - Supply: 10V ~ 20V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-17810,STCMB1
Base Product Number: STCMB1

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - STCMB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
STCMB1
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) STCMB1
IC PFC CTL TRANSITION 500KZ 20SO

IC PFC CTL TRANSITION 500KZ 20SO

Supplier's Site
PFC (Power Factor Correction) - STCMB1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
STCMB1
PFC (Power Factor Correction) STCMB1
PFC IC Discontinuous (Transition) 500kHz 20-SO

PFC IC Discontinuous (Transition) 500kHz 20-SO

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - STCMB1 - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
STCMB1
PMIC - PFC (Power Factor Correction) STCMB1
IC PFC CTL TRANSITION 500KZ 20SO

IC PFC CTL TRANSITION 500KZ 20SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 497-17810-ND 1253284-STCMB1 STCMB1 STCMB1 STCMB1
Product Name PFC (Power Factor Correction) Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products