STMicroelectronics, Inc. Programmable Timers and Oscillators STCL132KRDEAW89

Description
Oscillator, Silicon IC 32.768kHz SOT-323-5
Request a Quote Datasheet
Description
Oscillator, Silicon IC 32.768kHz SOT-323-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 497-8497-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
497-8497-2-ND
Programmable Timers and Oscillators 497-8497-2-ND
Oscillator, Silicon IC 32.768kHz SOT-323-5

Oscillator, Silicon IC 32.768kHz SOT-323-5

Buy Now Datasheet
Singapore, Singapore
32.768KHZ Clock and Timing IC
689-STCL132KRDEAW89
32.768KHZ Clock and Timing IC 689-STCL132KRDEAW89
IC OSC SILICON 32.768KHZ SOT3235 Product overview: STCL132KRDEAW89 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.768KHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 32.768KHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-STCL132KRDEAW89 can be used for catalog matching and distributor lookup.

IC OSC SILICON 32.768KHZ SOT3235 Product overview: STCL132KRDEAW89 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.768KHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 32.768KHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-STCL132KRDEAW89 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1265328-STCL132KRDEAW89
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1265328-STCL132KRDEAW89
Win Source Part Number: 1265328-STCL132KRDEA W89 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Type: Oscillator, Silicon Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32.768kHz Current - Supply: 60 µA Voltage - Supply: 1.65V ~ 1.95V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SOT-323-5 Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-8497-6,497-8497- 2,497-8497-1 Base Product Number: STCL132 Product Status: Obsolete

Win Source Part Number: 1265328-STCL132KRDEAW89
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Type: Oscillator, Silicon
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 32.768kHz
Current - Supply: 60 µA
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SOT-323-5
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-8497-6,497-8497-2,497-8497-1
Base Product Number: STCL132
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number 497-8497-2-ND 689-STCL132KRDEAW89 1265328-STCL132KRDEAW89
Product Name Programmable Timers and Oscillators 32.768KHZ Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Package Type Surface Mount; TSSOP; 5-TSSOP, SC-70-5, SOT-353 Tape and Reel Surface Mount; 5-TSSOP, SC-70-5, SOT-353
Unlock Full Specs
to access all available technical data

Similar Products

Dual High Speed Micropower Timer - ALD2502SBL - Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type SOIC; SOIC14
Supply Voltage 2 to 12 volts
View Details
2 suppliers
 - 9513APC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP
View Details
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1362473-RV-8063-C7-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
6 suppliers
SMD 25.0000MHZ Clock and Timing IC - 172-511FCA25M0000BAG - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 2.5 volts
View Details