STMicroelectronics, Inc. Programmable Timers and Oscillators STCL1120YBFCWY5

Description
Oscillator, Silicon IC 12MHz SOT-23-5
Request a Quote Datasheet
Description
Oscillator, Silicon IC 12MHz SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 497-6835-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
497-6835-2-ND
Programmable Timers and Oscillators 497-6835-2-ND
Oscillator, Silicon IC 12MHz SOT-23-5

Oscillator, Silicon IC 12MHz SOT-23-5

Buy Now Datasheet
Singapore, Singapore
12MHz SOT-23 Clock and Timing IC
689-STCL1120YBFCWY5
12MHz SOT-23 Clock and Timing IC 689-STCL1120YBFCWY5
12MHz, OTHER CLOCK GENERATOR, PDSO5, ROHS COMPLIANT, SOT-23, 5 PIN Product overview: STCL1120YBFCWY5 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, SOT-23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 12MHz, SOT-23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-STCL1120YBFCWY5 can be used for catalog matching and distributor lookup.

12MHz, OTHER CLOCK GENERATOR, PDSO5, ROHS COMPLIANT, SOT-23, 5 PIN Product overview: STCL1120YBFCWY5 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, SOT-23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 12MHz, SOT-23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-STCL1120YBFCWY5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1265330-STCL1120YBFCWY5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1265330-STCL1120YBFCWY5
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1265330-STCL1120YBFCWY5
Win Source Part Number: 1265330-STCL1120YBFC WY5 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Type: Oscillator, Silicon Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 12MHz Current - Supply: 590 µA Voltage - Supply: 4.5V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-6835-1,-497-6835 -6,-497-6835-1,497-6 835-2,-497-6835-2,18 05-STCL1120YBFCWY5CT ,1805-STCL1120YBFCWY 5DKR,497-6835-6,1805 -STCL1120YBFCWY5TR,1 026-STCL1120YBFCWY5 Base Product Number: STCL1120 Product Status: Obsolete

Win Source Part Number: 1265330-STCL1120YBFCWY5
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Type: Oscillator, Silicon
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 12MHz
Current - Supply: 590 µA
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-6835-1,-497-6835-6,-497-6835-1,497-6835-2,-497-6835-2,1805-STCL1120YBFCWY5CT,1805-STCL1120YBFCWY5DKR,497-6835-6,1805-STCL1120YBFCWY5TR,1026-STCL1120YBFCWY5
Base Product Number: STCL1120
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number 497-6835-2-ND 689-STCL1120YBFCWY5 1265330-STCL1120YBFCWY5
Product Name Programmable Timers and Oscillators 12MHz SOT-23 Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Package Type Surface Mount; SC-74A, SOT-753 Tape and Reel Surface Mount; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 2.5 volts
View Details
 - MC6840CFN-G - Rochester Electronics
Specs
Features / Standards RoHS
View Details
3 suppliers
Timer Circuits - 1898665P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Operating Temperature -20 C (-4 F)
Features / Standards RoHS
View Details
SMD 32.7680KHZ Clock and Timing IC - 172-OV-7604-C7-32.768KHZ-20PPM-TB-QA - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5.5 volts
View Details