Win Source Part Number: 1265331-STCL1100YBFC
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Type: Oscillator, Silicon
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 10MHz
Current - Supply: 590 µA
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-6834-2,497-6834-
Base Product Number: STCL1100
Product Status: Obsolete
IC OSC SILICON 10MHZ SOT23-5 Product overview: STCL1100YBFCWY5 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHZ, SOT23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-STCL1100YBFCWY5 can be used for catalog matching and distributor lookup.
Oscillator, Silicon IC 10MHz SOT-23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | 1265331-STCL1100YBFCWY5 | 689-STCL1100YBFCWY5 | 497-6834-2-ND |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators | 10MHZ SOT23 Clock and Timing IC | Programmable Timers and Oscillators |
| Package Type | Surface Mount; SC-74A, SOT-753 | Tape and Reel | Surface Mount; SC-74A, SOT-753 |