STMicroelectronics, Inc. Pwm Controller, 23V, Soic-8; Input Voltage Stmicroelectronics STCH03TR

Description
PWM CONTROLLER, 23V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:11.5V; Supply Voltage Max:23V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 23V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:11.5V; Supply Voltage Max:23V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 23V, Soic-8; Input Voltage Stmicroelectronics - 62AC0859 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 23V, Soic-8; Input Voltage Stmicroelectronics
62AC0859
Pwm Controller, 23V, Soic-8; Input Voltage Stmicroelectronics 62AC0859
PWM CONTROLLER, 23V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:11.5V; Supply Voltage Max:23V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

PWM CONTROLLER, 23V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:11.5V; Supply Voltage Max:23V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 62AC0859
Product Name Pwm Controller, 23V, Soic-8; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DION - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Piezo Servo-Controller & Driver - E-621 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Setup Computer
Communication RS232; USB
View Details
SMC-3 480A Smart Motor Controller - 150-C480NCR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 480 amps
View Details