STMicroelectronics Board Mount LED Drivers - STCF07PNR STCF07PNR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795594-STCF07PNR Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Applications: Camera Flash Mounting: SMD Voltage - Output: 2.5 V ~ 5.3 V Frequency: 1.8MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete(EOL) Family Name: STCF07 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Voltage Supply MAX: 5.5V Output Current per Channel: 1A (Flash) Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): BU2050FV-E1; MSL1060AW-R; FAN5332ASXNL; FAN5332ASX; Introduction Date: November 18, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795594-STCF07PNR Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Applications: Camera Flash Mounting: SMD Voltage - Output: 2.5 V ~ 5.3 V Frequency: 1.8MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete(EOL) Family Name: STCF07 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Voltage Supply MAX: 5.5V Output Current per Channel: 1A (Flash) Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): BU2050FV-E1; MSL1060AW-R; FAN5332ASXNL; FAN5332ASX; Introduction Date: November 18, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - STCF07PNR - 795594-STCF07PNR - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - STCF07PNR
795594-STCF07PNR
Board Mount LED Drivers - STCF07PNR 795594-STCF07PNR
Manufacturer: STMicroelectronics Win Source Part Number: 795594-STCF07PNR Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Applications: Camera Flash Mounting: SMD Voltage - Output: 2.5 V ~ 5.3 V Frequency: 1.8MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete(EOL) Family Name: STCF07 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Voltage Supply MAX: 5.5V Output Current per Channel: 1A (Flash) Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): BU2050FV-E1; MSL1060AW-R; FAN5332ASXNL; FAN5332ASX; Introduction Date: November 18, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 795594-STCF07PNR
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-VFQFN Exposed Pad
Applications: Camera Flash
Mounting: SMD
Voltage - Output: 2.5 V ~ 5.3 V
Frequency: 1.8MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Family Name: STCF07
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Voltage Supply MAX: 5.5V
Output Current per Channel: 1A (Flash)
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): BU2050FV-E1; MSL1060AW-R; FAN5332ASXNL; FAN5332ASX;
Introduction Date: November 18, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 795594-STCF07PNR
Product Name Board Mount LED Drivers - STCF07PNR
Package Type Other; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 746-BTN9990LVAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
IOUT 15 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AR-3.3 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 1.2 amps
View Details