STMicroelectronics, Inc. LED Drivers STCF06TBR

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) I²C Dimming 1.5A (Flash) 25-TFBGA (3x3)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) I²C Dimming 1.5A (Flash) 25-TFBGA (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - STCF06TBR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
STCF06TBR-ND
LED Drivers STCF06TBR-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) I²C Dimming 1.5A (Flash) 25-TFBGA (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) I²C Dimming 1.5A (Flash) 25-TFBGA (3x3)

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-STCF06TBR
LED Driver IC 137-STCF06TBR
LED DISPLAY DRIVER, BGA25, 3 X 3 MM, ROHS COMPLIANT, TFBGA-25 Product overview: STCF06TBR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCF06TBR can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, BGA25, 3 X 3 MM, ROHS COMPLIANT, TFBGA-25 Product overview: STCF06TBR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCF06TBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - STCF06TBR - 066303-STCF06TBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - STCF06TBR
066303-STCF06TBR
PMIC - PMIC - LED Drivers - STCF06TBR 066303-STCF06TBR
Manufacturer: STMicroelectronics Win Source Part Number: 066303-STCF06TBR Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 1.8MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: I2C Output Voltage: 2.5 V to 5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-TFBGA (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 1.5A (Flash) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066303-STCF06TBR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 1.8MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: I2C
Output Voltage: 2.5 V to 5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-TFBGA (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 1.5A (Flash)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - STCF06TBR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STCF06TBR
PMIC - LED Drivers STCF06TBR
IC LED DRIVER RGLTR DIM 25TFBGA

IC LED DRIVER RGLTR DIM 25TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STCF06TBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STCF06TBR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STCF06TBR
IC LED DRV RGLTR I2C 25TFBGA

IC LED DRV RGLTR I2C 25TFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number STCF06TBR-ND 137-STCF06TBR 066303-STCF06TBR STCF06TBR STCF06TBR
Product Name LED Drivers LED Driver IC PMIC - PMIC - LED Drivers - STCF06TBR PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 volts 2.7 to 5.5 volts
Output Voltage 2.5 to 5 volts 5 volts 2.5 to 5 volts
Output Current 1500 milliamps 1500 milliamps 1500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 360653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 0.0462 volts
Output Power 60 watts
Features RoHS Compliant
View Details
 - LM3502SQ-25 - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers