STMicroelectronics, Inc. LED Driver IC STCF05TBR

Description
HIGH POWER WHITE LED DRIVER WITH I2C INTERFACE Product overview: STCF05TBR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCF05TBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HIGH POWER WHITE LED DRIVER WITH I2C INTERFACE Product overview: STCF05TBR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCF05TBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-STCF05TBR
LED Driver IC 137-STCF05TBR
HIGH POWER WHITE LED DRIVER WITH I2C INTERFACE Product overview: STCF05TBR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCF05TBR can be used for catalog matching and distributor lookup.

HIGH POWER WHITE LED DRIVER WITH I2C INTERFACE Product overview: STCF05TBR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCF05TBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253394-STCF05TBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253394-STCF05TBR
Integrated Circuits (ICs) - PMIC - LED Drivers 1253394-STCF05TBR
Win Source Part Number: 1253394-STCF05TBR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Camera Flash Standard Package: 3,500 Mounting: SMD (SMT) Voltage - Output: 10.2V Frequency: 1.8MHz Current - Output / Channel: 400mA (Flash) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 5.5V Package / Case: 25-TFBGA Supplier Device Package: 25-TFBGA (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STCF05

Win Source Part Number: 1253394-STCF05TBR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Camera Flash
Standard Package: 3,500
Mounting: SMD (SMT)
Voltage - Output: 10.2V
Frequency: 1.8MHz
Current - Output / Channel: 400mA (Flash)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 5.5V
Package / Case: 25-TFBGA
Supplier Device Package: 25-TFBGA (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STCF05

Buy Now Datasheet
PMIC - LED Drivers - STCF05TBR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STCF05TBR
PMIC - LED Drivers STCF05TBR
IC LED DRVR RGLTR 400MA 25TFBGA

IC LED DRVR RGLTR 400MA 25TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STCF05TBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STCF05TBR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STCF05TBR
IC LED DRVR RGLTR 400MA 25TFBGA

IC LED DRVR RGLTR 400MA 25TFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-STCF05TBR 1253394-STCF05TBR STCF05TBR STCF05TBR
Product Name LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 10.2 volts 10.2 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP - 815-CD74HC4511PWRG4 - Utmel Electronic Limited
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2 to 6 volts
Output Current 5.2 milliamps
View Details