LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) I²C Dimming 800mA (Flash) 25-TFBGA (3x3)
Win Source Part Number: 1253403-STCF03ITBR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Camera Flash
Standard Package: 3,500
Mounting: SMD (SMT)
Voltage - Output: 2.5V ~ 5.3V
Frequency: 1.8MHz
Current - Output / Channel: 800mA (Flash)
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: I2C
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: 25-TFBGA
Supplier Device Package: 25-TFBGA (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-6315-2,-497-631
Base Product Number: STCF03
Product Status: Obsolete
LED DISPLAY DRIVER, PBGA25, 3 X 3 MM, LEAD FREE, TFBGA-25 Product overview: STCF03ITBR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCF03ITBR can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 25TFBGA
IC LED DRVR RGLTR I2C 25TFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-6315-2-ND | 1253403-STCF03ITBR | 137-STCF03ITBR | STCF03ITBR | STCF03ITBR |
| Product Name | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 2.5 to 5.3 volts | 2.5 to 5.3 volts | 5.3 volts | ||
| Output Current | 800 milliamps | 800 milliamps |